EN
  • EN
  • DE

MC9S08DV48CLC

Part No MC9S08DV48CLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features S08 series Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series S08
Package Tray
Part Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name MC9S0
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883869-MC9S08DV48CLC
Ultra Librarian 3D Model Ultra Librarian MC9S08DV48CLC CAD Model

Description

Product Overview: MC9S08DV48CLC from NXP

The MC9S08DV48CLC is a versatile and powerful 8-bit microcontroller from NXP's S08 family, designed to cater to a wide range of embedded applications. This microcontroller combines the processing power and energy efficiency of the S08 core with advanced peripherals and features to provide a robust solution for designers focusing on automotive and industrial control systems.

Key Features

  • CPU: At the heart of the MC9S08DV48CLC is an HCS08 CPU with a maximum operating frequency of 40 MHz, delivering the computational power necessary for complex tasks while maintaining low power consumption.
  • Memory: The device comes equipped with 48 KB of on-chip flash memory and 2 KB of RAM, providing ample space for application code and data storage.
  • Digital and Analog Peripherals: A rich set of peripherals includes an 8-channel 10-bit Analog-to-Digital Converter (ADC), two 2-channel Timer/PWM modules, and multiple communication interfaces such as SCI (UART) and SPI modules, enabling versatile connectivity and control options.
  • Input/Output: With up to 38 GPIOs, the MC9S08DV48CLC offers flexible options for interfacing with sensors, actuators, and other external devices.
  • Temperature Range: The microcontroller operates within an extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Package: The device is available in a compact 32-pin LQFP package, which is ideal for space-constrained applications.

Applications

The MC9S08DV48CLC is well-suited for a variety of applications, particularly in the automotive sector, such as body electronics, sensor interfaces, and motor control. It is also a strong candidate for industrial applications, including factory automation, HVAC systems, and energy management solutions.

Development Support

NXP provides comprehensive development support for the MC9S08DV48CLC, including software libraries, development tools, and reference designs. This support helps accelerate the design process and reduce time-to-market for products utilizing this microcontroller.

Whether you are designing an advanced automotive system or a sophisticated industrial control unit, the MC9S08DV48CLC from NXP offers the features, reliability, and support needed to create efficient and innovative solutions.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess