EN
  • EN
  • DE

MC9S08DZ60CLC

Part No MC9S08DZ60CLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features S08 series Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series S08
Package Tray
Part Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name MC9S0
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926421-MC9S08DZ60CLC
Ultra Librarian 3D Model Ultra Librarian MC9S08DZ60CLC CAD Model

Description

Product Overview: NXP MC9S08DZ60CLC

The NXP MC9S08DZ60CLC is a feature-rich microcontroller that belongs to the S08D family, designed to offer a high-performance solution for embedded systems. It is built upon the HCS08 core and is engineered to deliver exceptional functionality for a wide range of applications, including industrial control, automotive systems, and consumer electronics.

Key Features

  • Core: The device is powered by an HCS08 CPU core, which operates at a maximum frequency of 40 MHz, providing a robust platform for executing complex tasks efficiently.
  • Memory: It comes equipped with 60KB of on-chip flash memory, which is ideal for storing application code, and 4KB of RAM for dynamic data processing.
  • Digital Peripherals: The MC9S08DZ60CLC includes a variety of digital peripherals such as multiple 16-bit timers, an 8-channel 12-bit analog-to-digital converter (ADC), and a Serial Communications Interface (SCI) that supports a full range of serial protocols.
  • I/O Ports: With up to 54 general-purpose input/output (GPIO) pins, this microcontroller offers ample interfacing capabilities for a multitude of electronic components and devices.
  • Supply Voltage: The operating voltage range of 2.7V to 5.5V makes the microcontroller versatile for use in both low-power and standard-power applications.
  • Temperature Range: The device is operational over an industrial temperature range, ensuring reliability and performance in harsh environments.
  • Package: The MC9S08DZ60CLC is available in a 32-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Advanced Integration

The microcontroller integrates advanced features such as an Internal Clock Source (ICS) that reduces the need for external clocking hardware, a Watchdog Timer (WDT) for system reliability, and a Background Debug Mode (BDM) for simplified debugging.

Applications

Due to its robust set of features and capabilities, the NXP MC9S08DZ60CLC is an ideal choice for developing complex and reliable applications in fields such as automotive electronics, home automation, industrial control systems, and consumer devices.

In summary, the NXP MC9S08DZ60CLC microcontroller offers a powerful combination of performance, memory, peripherals, and reliability, making it a go-to solution for engineers and developers working on advanced embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.0175 $61.0175
3+ $50.0658 $150.1974
4+ $48.5019 $194.0076
5+ $46.9369 $234.6845
7+ $45.3730 $317.6110
9+ $40.6791 $366.1119
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess