EN
  • EN
  • DE

MC9S08FL8CBM

Part No MC9S08FL8CBM
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-Bit S08 Central Processor Unit (CPU) | IC MCU 8BIT 8KB FLASH 32SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor S08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity SCI
Peripherals LVD, PWM, WDT
The number of I/O 30
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 768 x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 12x8b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 32-SDIP (0.400", 10.16mm)
Supplier Device Package 32-SDIP
Family Part Number MC9S08FL8
Manufacturer Pack Quantity 17
MSL Level Not Applicable
Win Source Part Number 1220461-MC9S08FL8CBM
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08FL8CBM CAD Model

Description

NXP MC9S08FL8CBM Microcontroller

The NXP MC9S08FL8CBM is a versatile and powerful microcontroller that is part of the S08 family, designed to cater to a wide range of applications requiring efficient and low-power operation. This microcontroller is built on a Silicon-On-Insulator (SOI) process that enhances its performance and robustness, particularly in harsh electrical environments.

Key Features

  • Core: The MC9S08FL8CBM is equipped with an S08 core, which operates at a bus frequency of up to 20 MHz, providing a balance between processing power and energy efficiency.
  • Memory: It comes with 8 KB of on-chip flash memory and 512 Bytes of RAM, allowing for efficient program and data storage.
  • Timers: Multiple timing systems including an 8-channel, 16-bit timer/pulse-width modulator (TPM) ensure precise timing operations and PWM control.
  • Communication Interfaces: The microcontroller features a rich set of communication interfaces such as I²C, SPI, and SCI, enabling easy connectivity with peripheral devices and other microcontrollers.
  • Analog to Digital Converter (ADC): An integrated 12-bit ADC allows for accurate analog signal measurement and conversion, making it ideal for sensor interfacing.
  • Supply Voltage: The device operates at a voltage range of 1.8V to 3.6V, supporting battery-powered and portable applications.
  • Temperature Range: It is designed to work within an industrial temperature range of -40°C to +85°C, ensuring reliability in extreme conditions.
  • Packaging: The MC9S08FL8CBM is available in a compact 16-pin QFN package, which is suitable for space-constrained applications.

Applications

The NXP MC9S08FL8CBM is ideal for a broad range of applications, including but not limited to consumer electronics, industrial control systems, automotive modules, and smart sensors. Its low-power consumption and rich feature set make it particularly well-suited for portable and battery-operated devices.

Design Support

NXP provides comprehensive development support for the MC9S08FL8CBM with software libraries, development tools, and reference designs to help accelerate the product development process. This ensures that engineers can leverage the full capabilities of the microcontroller to create innovative and efficient designs.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4714 $59.0138
41+ $2.8484 $116.7844
63+ $2.7593 $173.8359
87+ $2.6704 $232.3248
112+ $2.5813 $289.1056
150+ $2.3143 $347.1450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess