EN
  • EN
  • DE

MC9S08GT16ACFBER

Part No MC9S08GT16ACFBER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 16KB Flash 2.5V/3.3V 44-Pin PQFP T/R / IC MCU 8BIT 16KB FLASH 44QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Reel package
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-QFP
Manufacturer Package 44-QFP (10x10)
Win Source Part Number 788116-MC9S08GT16ACFBER
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08GT16
Introduction Date November 18, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08GT16ACFBER CAD Model

Description

Product Overview: NXP MC9S08GT16ACFBER

The NXP MC9S08GT16ACFBER is a high-performance microcontroller unit (MCU) designed to cater to a wide range of embedded applications. It is part of the S08 family, which is renowned for its user-friendly architecture and powerful features. This MCU is an ideal choice for designers looking for a cost-effective yet robust solution for their control applications.

Key Features:

  • Core: The device is built around the S08 core, which operates at a maximum frequency of 40 MHz, providing a perfect balance between processing power and power consumption.
  • Memory: It comes equipped with 16KB of flash memory and 1KB of RAM, sufficient for small to medium-sized applications.
  • I/O Options: Offers a variety of input/output options including multiple general-purpose I/O pins, which can be used for interfacing with external peripherals.
  • ADC: Features an onboard analog-to-digital converter (ADC) with multiple channels, making it suitable for applications requiring analog signal processing.
  • Timers: Includes an array of timers such as an 8-channel timer/pulse-width modulator (TPM) module for accurate time-based control and event measurement.
  • Communication Interfaces: Provides multiple communication interfaces, including I2C and SCI (Serial Communication Interface), enabling easy connectivity with other devices and systems.
  • Power Efficiency: Designed for low-power operation with several power-saving modes, which helps in extending the battery life of portable devices.
  • Package: Comes in an 80-QFP (Quad Flat Package) which is suitable for compact PCB designs.

Applications:

The NXP MC9S08GT16ACFBER MCU is versatile and can be used across various applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Control Units
  • Medical Devices
  • Smart Sensors

Overall, the NXP MC9S08GT16ACFBER MCU stands out for its integration of essential features and performance, making it a go-to choice for developers and engineers in the embedded systems industry.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2736 $50.1888
18+ $5.8765 $105.7770
27+ $5.6780 $153.3060
38+ $5.2809 $200.6742
50+ $5.0824 $254.1200
62+ $4.8839 $302.8018
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess