EN
  • EN
  • DE

MC9S08GT16AMFBE

Part No MC9S08GT16AMFBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S08GT16A/GT8A Features | IC MCU 8BIT 16KB FLASH 44QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 36
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 44-QFP
Supplier Device Package 44-QFP
Family Part Number MC9S08GT16
Manufacturer Pack Quantity 480
MSL Level 3 (168 Hours)
Win Source Part Number 1220465-MC9S08GT16AMFBE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08GT16AMFBE CAD Model

Description

The NXP MC9S08GT16AMFBE microcontroller is a highly-integrated, low-power, 8-bit MCU from the S08 family, designed to provide a cost-effective and versatile solution for embedded systems. With its advanced features and robust performance, this microcontroller is ideal for a wide range of applications, including industrial control, consumer electronics, automotive systems, and more.

Key Features

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) with up to 40 MHz bus frequency.
  • Flash Memory: 16 KB of on-chip in-circuit programmable flash memory with 100,000 write/erase cycles.
  • RAM: 1 KB of Random Access Memory (RAM) providing ample space for data storage.
  • Timers: Multiple timing systems including an 8-channel, 16-bit timer/pulse width modulator (TPM) module.
  • Communication Interfaces: Integrated Serial Communications Interface (SCI) and Serial Peripheral Interface (SPI) for versatile data exchange.
  • Analog-to-Digital Converter: 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, enabling precise measurement of analog signals.
  • Input/Output: Up to 54 general-purpose input/output (GPIO) pins for flexible connection to external devices.
  • Operating Voltage: Wide range of operating voltages from 2.7V to 5.5V to suit various application requirements.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Package: Available in a 44-pin QFP package, suitable for compact PCB designs.

Applications

The NXP MC9S08GT16AMFBE microcontroller is engineered to address the needs of complex and demanding applications. Its robust feature set makes it an excellent choice for applications such as automotive control systems, home appliances, industrial automation, medical devices, and consumer electronics where efficiency and reliability are paramount.

Development Support

NXP supports developers with a comprehensive suite of tools for the MC9S08GT16AMFBE, including software libraries, development boards, and integrated development environments (IDEs). These resources are designed to streamline the development process, from initial prototyping to final production, ensuring a smooth and efficient product development lifecycle.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1815 $60.5445
7+ $16.5592 $115.9144
10+ $16.0417 $160.4170
13+ $15.5243 $201.8159
17+ $15.0068 $255.1156
23+ $13.4544 $309.4512
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess