EN
  • EN
  • DE

MC9S08JM60CLDR

Part No MC9S08JM60CLDR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 44LQFP / S08 series Microcontroller IC 8-Bit 48MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tape & Reel (TR)
Core Processor S08
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SCI, SPI, USB
Peripherals LVD, POR, PWM, WDT
Number of I/O 33
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Base Product Number MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935316389528,NXPNXPMC9S08JM60CLDR,2156-MC9S08JM60CLDR
Standard Package 1,500
Win Source Part Number 980171-MC9S08JM60CLDR
Ultra Librarian 3D Model Ultra Librarian MC9S08JM60CLDR CAD Model

Description

The NXP MC9S08JM60CLDR is a highly integrated microcontroller that is specifically designed for cost-sensitive applications requiring significant control processing and connectivity capabilities. This device is part of the MC9S08 series, which is renowned for its robust design, exceptional performance, and flexibility.

Key Features

  • Core: The microcontroller features an S08 core, which operates at a maximum frequency of 48 MHz, providing the computational power necessary for a wide range of applications.
  • Memory: It comes with 60KB of on-chip flash memory and 4KB of RAM, ensuring ample space for program storage and efficient data management.
  • Connectivity: With integrated USB 2.0 full-speed device functionality, it offers excellent connectivity options, making it ideal for applications that require reliable data transfer.
  • Timers: Multiple timers, including an 8-channel 16-bit timer and a 2-channel 16-bit timer, provide excellent timing solutions for precision control tasks.
  • Analog-to-Digital Converter (ADC): An onboard 12-channel 12-bit ADC allows for accurate analog signal measurement and conversion to digital format, which is essential for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: The device includes a range of communication interfaces such as I2C, SPI, and SCI, which enable seamless communication with peripherals and other microcontrollers.
  • Package: Housed in a 48-pin LQFP (Low Quad Flat Package), the MC9S08JM60CLDR is designed for space-constrained applications while offering sufficient I/O options for interfacing with external components.
  • Operating Voltage: It operates within a voltage range of 2.7V to 5.5V, accommodating a variety of power supply conditions.

Applications

The versatility of the MC9S08JM60CLDR makes it suitable for a diverse array of applications, including but not limited to consumer electronics, industrial control systems, medical devices, and automotive systems. Its robust feature set ensures that designers can implement complex control algorithms while maintaining connectivity with other system components.

Conclusion

Overall, the NXP MC9S08JM60CLDR microcontroller is a powerful, cost-effective solution for designers looking to integrate advanced control and connectivity features into their products. Its combination of speed, memory capacity, and peripheral integration makes it a compelling choice for a wide range of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0598 $55.2990
12+ $9.0747 $108.8964
18+ $8.7911 $158.2398
24+ $8.5075 $204.1800
31+ $8.2239 $254.9409
41+ $7.3732 $302.3012
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,837 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess