EN
  • EN
  • DE

MC9S08LG16CLF

Part No MC9S08LG16CLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 18KB FLASH 48LQFP / S08 S08 Microcontroller IC 8-Bit 40MHz 18KB (18K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Not For New Designs
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LCD, LVD, PWM
Number of I/O 39
Program Memory Size 18KB (18K x 8)
Program Memory Type FLASH
RAM Size 1.9K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 9x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MC9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935325468557,MC9S08LG16CLF-ND,2832-MC9S08LG16CLF
Standard Package 1,250
Win Source Part Number 1322920-MC9S08LG16CLF
Ultra Librarian 3D Model Ultra Librarian MC9S08LG16CLF CAD Model

Description

Introducing the MC9S08LG16CLF Microcontroller from NXP

The NXP MC9S08LG16CLF is a highly integrated and versatile microcontroller designed to cater to a wide range of applications, particularly those requiring sophisticated LCD control. It is part of the S08 family, which is renowned for its robust performance and reliability in embedded systems.

Core Features

  • Advanced HCS08 Core: At the heart of the MC9S08LG16CLF lies an efficient HCS08 8-bit CPU core, which operates at speeds of up to 40 MHz, providing swift processing capabilities essential for real-time applications.
  • Memory Capacity: The device comes equipped with 16KB of on-chip flash memory, ensuring ample space for program storage, and 1KB of RAM for smooth data handling and operations.
  • Integrated LCD Controller: A standout feature is its built-in LCD driver, capable of driving up to 296 segments, making it an ideal choice for applications with graphical or alphanumeric display requirements.

Connectivity and Peripherals

  • Diverse I/O Options: With multiple general-purpose input/output (GPIO) pins, the microcontroller offers extensive interfacing capabilities.
  • Serial Communication Interfaces: It includes SCI (Serial Communication Interface) and IIC (Inter-Integrated Circuit) modules, facilitating seamless communication with other devices and peripherals.
  • ADC: An onboard 12-channel, 12-bit Analog-to-Digital Converter (ADC) provides accurate measurement capabilities for sensor inputs and analog signals.

Robust Design and Power Efficiency

  • Low Power Consumption: Designed with power efficiency in mind, the MC9S08LG16CLF supports multiple power-saving modes, making it suitable for battery-operated devices.
  • Temperature Range: The microcontroller operates reliably across a wide temperature range, ensuring consistent performance in harsh environments.
  • Package: The device is available in a 48-pin LQFP package, which provides a compact footprint while still offering sufficient I/O ports for complex applications.

The MC9S08LG16CLF by NXP is a robust and feature-rich microcontroller that provides developers with the necessary tools to create sophisticated and power-conscious devices with LCD interfaces. Its blend of processing power, memory capacity, and specialized peripherals make it a go-to solution for a diverse array of embedded system applications.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8279 $59.3859
50+ $2.3204 $116.0200
78+ $2.2479 $175.3362
107+ $2.1753 $232.7571
138+ $2.1029 $290.2002
184+ $1.8853 $346.8952
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess