EN
  • EN
  • DE

1300100614

Part No 1300100614
Manufacturer Molex, LLC
Catalog Circular Cable Assemblies
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr Molex
Series *
Package Bulk
Base Product Number 130010
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1315464-1300100614
Ultra Librarian 3D Model Ultra Librarian 1300100614 CAD Model

Description

The 1300100614 is a Brad Harrison Mini-Change A-Size Single-Ended Cordset from Molex. This cordset is designed for industrial automation and control applications, providing a robust and reliable connection solution in harsh environments.

Applications

  • Industrial Automation: Connecting sensors, actuators, and other devices in automated manufacturing systems.
  • Robotics: Providing power and signal connections for robotic arms and other robotic equipment.
  • Machine Tools: Used in CNC machines and other machine tools for reliable data and power transmission.
  • Material Handling: Connecting components in conveyor systems and other material handling equipment.
  • Process Control: Providing connections for sensors and control devices in process control systems.

Features

  • A-Size Mini-Change Connector: Features a standard A-size Mini-Change connector for compatibility with various industrial devices.
  • Single-Ended Cordset: One end is terminated with the Mini-Change connector, and the other end is unterminated for custom wiring.
  • Durable Construction: Designed with rugged materials to withstand harsh industrial environments.
  • Resistant to Oil and Chemicals: Cable jacket and connector materials are resistant to oil, chemicals, and abrasion.
  • IP67 Rated: Provides protection against dust and water ingress, making it suitable for wet and dirty environments.

Benefits

  • Reliable Connection: Provides a secure and reliable connection, minimizing downtime and improving system performance.
  • Easy Installation: The single-ended design allows for easy and flexible wiring to meet specific application requirements.
  • Robust Performance: Withstands harsh industrial conditions, ensuring long-term reliability.
  • Reduced Maintenance: Durable construction and resistance to environmental factors reduce the need for frequent maintenance and replacements.
  • Increased Uptime: Reliable connections minimize downtime, maximizing productivity and efficiency.

Additional Details

The 1300100614 cordset typically features a PVC or PUR cable jacket, depending on the specific model, for added durability. The A-size Mini-Change connector is available in various pin configurations to accommodate different signal and power requirements. The cordset is designed to operate within a specified temperature range, typically from -25°C to +80°C. The length of the cordset varies depending on the specific model.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us
Phoenix Contact
Need more? Email Us
TE Connectivity
CBL 5POS MALE TO FMALE 3.28' / Cable Assembly 3.28' (1.00m)
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us
Amphenol Sine Systems Corp
CBL CIRC 8POS FEM TO WIRE 49.2' / Cable Assembly 49.2' (15.00m)
Need more? Email Us
TE Connectivity
QCM007PC2DCM02 = CIRCULAR / Cable Assembly
Need more? Email Us
Lumberg
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess