EN
  • EN
  • DE

1201080033

Part No 1201080033
Manufacturer Molex, LLC
Catalog Circular Cable Assemblies
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr Molex
Series Brad Micro-Change 120108
Package Bulk
1st Connector Type Receptacle
1st Connector Gender Male Pins
1st Connector Number of Positions 4
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
1st Connector Orientation D
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Receptacle
2nd Connector Gender Male Pins
2nd Connector Number of Positions 4
2nd Connector Number of Positions Loaded All
2nd Connector Shell Size - Insert M12
2nd Connector Orientation D
2nd Connector Mounting Type Free Hanging (In-Line)
Length 124.7' (38.0m)
Assembly Configuration Standard
Cable Type Round
Cable Material Polyvinyl Chloride (PVC)
Color Blue-Green
Shielding Unshielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Cat5e, Industrial Environments
Base Product Number 120108
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1314750-1201080033
Ultra Librarian 3D Model Ultra Librarian 1201080033 CAD Model

Description

The Brad Micro-Change 1201080033 is a high-quality cable assembly that is designed for use in industrial environments.

  • Ingress Protection: IP67 (dust-tight and waterproof)
  • Manufacturer: Molex
  • Color: Blue-green
  • Application: Wide range of industrial applications

You May Also Be Interested in

TE Connectivity
CBL 5POS MALE TO FMALE 1.64' / Cable Assembly 1.64' (500.00mm)
Need more? Email Us
Amphenol Sine Systems Corp
CBL CIRC 8POS FEM TO WIRE 49.2' / Cable Assembly 49.2' (15.00m)
Need more? Email Us
Molex, LLC
Need more? Email Us
Phoenix Contact
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
CBL 4POS MALE TO FMALE 3.28' / Cable Assembly 3.28' (1.00m)
Need more? Email Us
TE Connectivity
QCM007PC2DCM03 = CIRCULAR / Cable Assembly
Need more? Email Us
Lumberg
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess