EN
  • EN
  • DE

TAB62A46501-002

Part No TAB62A46501-002
Manufacturer TE Connectivity
Catalog Circular Cable Assemblies
Description CBL 5POS MALE TO FMALE 3.28'  /  Cable Assembly 3.28' (1.00m)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr TE Connectivity AMP Connectors
Series M12
Package Bag
1st Connector Type Receptacle, Right Angle
1st Connector Gender Male Pins
1st Connector Number of Positions 5
1st Connector Number of Positions Loaded 2
1st Connector Shell Size - Insert M12
1st Connector Orientation B
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Plug
2nd Connector Gender Female Sockets
2nd Connector Number of Positions 5
2nd Connector Number of Positions Loaded 2
2nd Connector Shell Size - Insert M12
2nd Connector Orientation B
2nd Connector Mounting Type Free Hanging (In-Line)
Length 3.28' (1.00m)
Assembly Configuration Standard
Cable Type Round
Cable Material Polyurethane (PUR)
Color Violet
Shielding Shielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Base Product Number TAB62
RoHS Status Request inventory verification
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.42.9090
Other Names M12B2-MR-FS-PUR TORSION-1.0M,-1076-TAB62A46501-002,17-TAB62A46501-002
Standard Package 5
Win Source Part Number 1042194-TAB62A46501-002
Ultra Librarian 3D Model Ultra Librarian TAB62A46501-002 CAD Model

Description

The TE Connectivity AMP Connectors TAB62A46501-002 is a circular cable assembly that is designed for use in industrial environments.

  • Series: M12
  • Color: Violet
  • Cable Type: Shielded
  • Length: 3.28 feet
  • Packaging: Bag
  • Ingress Protection: IP67
  • Win Source Part Number: 1042194
  • Connector Type: 5-Pin Receptacle with Male Pins
  • Connector Type: 5-Pin Plug with Female Sockets

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Lumberg
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
CBL 3POS FMALE TO WIRE 16.4' / Cable Assembly 16.40' (5.00m)
Lowest to $11.8873
Molex, LLC
Need more? Email Us
TE Connectivity
CBL 5POS FMALE TO WIRE 0.66' / Cable Assembly 0.66' (200.00mm)
Lowest to $14.1138
Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
QCM007PC2DCM03 = CIRCULAR / Cable Assembly
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess