EN
  • EN
  • DE

1200805054

Part No 1200805054
Manufacturer Molex, LLC
Catalog Circular Cable Assemblies
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr Molex
Series *
Package Bulk
Base Product Number 120080
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1315907-1200805054
Ultra Librarian 3D Model Ultra Librarian 1200805054 CAD Model

Description

The 1200805054 is a circular cable assembly manufactured by Molex. These cable assemblies are designed for robust and reliable connectivity in industrial and harsh environments.

Applications:

  • Industrial Automation
  • Robotics
  • Material Handling Equipment
  • Process Control Systems
  • Outdoor Lighting

Features:

  • Circular Connector Design: Provides a secure and reliable connection.
  • IP67 Rated: Offers protection against dust and water ingress.
  • Durable Cable Jacket: Resistant to abrasion, chemicals, and UV radiation.
  • Various Cable Lengths Available: Customizable to suit different application needs.
  • Multiple Pin Configurations: Available with different numbers of pins to support various signals and power requirements.
  • Overmolded Construction: Enhances durability and strain relief.

Benefits:

  • Reliable Connectivity: Ensures secure and stable connections in demanding environments.
  • Environmental Protection: Withstands harsh conditions, including dust, water, and chemicals.
  • Long Service Life: Durable construction ensures long-term reliability.
  • Easy Installation: Quick and easy to connect and disconnect.
  • Versatile Use: Suitable for a wide range of industrial applications.

Additional Details:

The Molex 1200805054 is a circular cable assembly often used in industrial settings. These assemblies are typically built with rugged materials to withstand the rigors of industrial use, including exposure to oil, chemicals, and extreme temperatures. The circular connectors are usually M12 or M8 style, providing a secure and watertight connection. The cable jacket is typically made of PVC or PUR, offering excellent abrasion and chemical resistance. The assembly is often overmolded to provide strain relief and prevent damage to the cable and connector. The pin configuration varies depending on the specific application, but common configurations include 3-pin, 4-pin, 5-pin, and 8-pin. These cable assemblies are commonly used for connecting sensors, actuators, and other devices in industrial automation systems. The IP67 rating ensures that the connection remains reliable even in wet or dusty environments. The availability of various cable lengths allows for flexible system design and installation.

You May Also Be Interested in

TE Connectivity
CBL 3POS FMALE TO WIRE 16.4' / Cable Assembly 16.40' (5.00m)
Lowest to $11.8873
Alpha Wire
CBL 12POS FMALE TO WIRE 9.84' / Cable Assembly 9.84' (3.00m)
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
QCM007PC2DCM02 = CIRCULAR / Cable Assembly
Need more? Email Us
TE Connectivity
CBL 8POS MALE TO WIRE 1.64' / Cable Assembly 1.64' (500.00mm)
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
CBL 5POS MALE TO FMALE 3.28' / Cable Assembly 3.28' (1.00m)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess