EN
  • EN
  • DE

MC9S08MM32ACLH

Part No MC9S08MM32ACLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64LQFP / S08 S08 Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 33
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 6x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MC9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,120
Win Source Part Number 1318756-MC9S08MM32ACLH
Ultra Librarian 3D Model Ultra Librarian MC9S08MM32ACLH CAD Model

Description

Product Overview: NXP MC9S08MM32ACLH

The NXP MC9S08MM32ACLH is a highly integrated, cost-effective microcontroller designed for a wide range of applications. This device is part of the S08 family of 8-bit microcontrollers that are known for their robustness, low power consumption, and versatile feature set. The MC9S08MM32ACLH is particularly suitable for industrial control, consumer electronics, automotive systems, and IoT applications.

Key Features

  • Core: The MC9S08MM32ACLH features an S08 core with up to 40 MHz HCS08 central processing unit (CPU) providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes with 32KB of on-chip flash memory and 2KB of RAM, offering ample space for application code and data storage without the need for external memory components.
  • Timers: Multiple timing features including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module, and a 2-channel, 16-bit timer module are available for complex timing operations.
  • Analog-to-Digital Converter: An integrated 12-bit analog-to-digital converter (ADC) provides accurate measurement capabilities for up to 16 analog inputs.
  • Communication Interfaces: The device includes a range of communication interfaces such as I2C, SPI, and SCI (UART) modules, enabling easy data exchange with peripherals and other microcontrollers.
  • Operating Voltage: The MC9S08MM32ACLH operates at a voltage range of 1.8V to 3.6V, allowing flexibility in power-sensitive applications.
  • Package: Available in a 64-pin LQFP package, it is designed for space-constrained applications while still offering a robust set of I/O options.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The versatility of the MC9S08MM32ACLH makes it an excellent choice for a myriad of applications. It can be used in industrial control systems for process monitoring and control, in consumer electronics for smart appliances, in automotive applications for sensor interfacing and motor control, and in IoT devices where integration and low power consumption are key requirements.

With its rich set of features and wide operating temperature range, the NXP MC9S08MM32ACLH is a robust and flexible microcontroller that can meet the demands of complex embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess