EN
  • EN
  • DE

MC9S08MM64CLH

Part No MC9S08MM64CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 64KB Flash 2.5V/3.3V 64-Pin LQFP Tray / IC MCU 8BIT 64KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SCI, SPI, USB
Peripherals LVD, POR, PWM, WDT
Number of I/O 33
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 6x16b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 788126-MC9S08MM64CLH
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08MM64
Introduction Date December 20, 2010
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08MM64CLH CAD Model

Description

The NXP MC9S08MM64CLH is a highly integrated microcontroller designed for embedded applications that require a balance between performance and power efficiency. This microcontroller is part of the S08 family and is built on a Silicon-On-Insulator (SOI) process technology, which provides a robust platform for developing a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: An 8-bit S08 central processing unit (CPU) that provides a maximum CPU frequency of 40 MHz, delivering the computational power required for complex tasks.
  • Memory: Equipped with 64 KB of on-chip flash memory and 4 KB of RAM, the MC9S08MM64CLH offers ample space for program storage and efficient data management.
  • Communication Interfaces: Multiple communication interfaces including I2C, SPI, and SCI serial communications modules, allowing for versatile connectivity with peripheral devices.
  • Timers: An array of timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module, which is ideal for precise timing operations and PWM applications.
  • Analog Features: A 12-bit analog-to-digital converter (ADC) with up to 16 channels provides accurate analog signal measurement, and an analog comparator (ACMP) allows for voltage level detection.
  • Package: The 64-pin LQFP (Low Profile Quad Flat Package) ensures a compact footprint while offering enough pins for the required input/output connections.
  • Voltage Range: The operating voltage range of 1.8V to 3.6V makes this microcontroller suitable for low-power applications and battery-operated devices.
  • Temperature Range: A wide industrial temperature range from -40°C to +85°C allows the device to operate reliably in harsh environmental conditions.

Applications

The versatility of the NXP MC9S08MM64CLH makes it an ideal choice for a variety of applications. It is particularly well-suited for industrial control systems, automotive sensors, home automation, portable medical devices, and smart metering. Its robust feature set enables developers to create sophisticated systems that require real-time control, connectivity, and low power consumption.

Design Support

NXP provides comprehensive design support for the MC9S08MM64CLH microcontroller, including development tools, software libraries, and reference designs. This support helps to accelerate the development cycle and reduce time-to-market for products incorporating this versatile microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess