EN
  • EN
  • DE

MC9S08PA16VTJ

Part No MC9S08PA16VTJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 20-TSSOP
Manufacturer NXP
Series S08
Package Tube
Part Status Not For New Designs
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 18
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883891-MC9S08PA16VTJ
Ultra Librarian 3D Model Ultra Librarian MC9S08PA16VTJ CAD Model

Description

NXP MC9S08PA16VTJ Microcontroller

The NXP MC9S08PA16VTJ is a versatile and powerful microcontroller that is part of the highly efficient S08 family of 8-bit MCUs. Designed to deliver robust performance with low power consumption, this MCU is an ideal choice for a wide range of embedded applications.

At the heart of the MC9S08PA16VTJ lies a HCS08 CPU core that can operate at speeds of up to 20MHz. It is equipped with 16KB of on-chip flash memory, which provides ample space for application code storage, and 1KB of RAM for data processing. The flash memory comes with the added benefit of being able to endure 100,000 write/erase cycles, ensuring longevity and reliability in applications where frequent updates are necessary.

The MCU features a range of integrated peripherals that enhance its functionality. These include an 8-channel 10-bit analog-to-digital converter (ADC), which enables the MCU to interface with analog sensors and convert their signals into digital data for processing. Additionally, it offers two timer/pulse-width modulation (PWM) modules, a serial communications interface (SCI), and an inter-integrated circuit (I2C) bus, which facilitate communication with other devices and peripherals.

The MC9S08PA16VTJ also comes with a rich set of security and safety features. Its on-chip watchdog timer helps prevent system failures, while a low-voltage detection module ensures stable operation even during power supply fluctuations. Furthermore, the MCU's background debug mode provides an easy and efficient way to perform in-system programming and debugging.

This microcontroller is available in a compact 44-pin LQFP package, making it suitable for space-constrained applications. The operating temperature range of -40°C to +85°C allows for deployment in environments that experience extreme temperature variations.

With its combination of processing power, memory resources, and integrated features, the NXP MC9S08PA16VTJ microcontroller is an excellent choice for applications such as industrial control, consumer electronics, automotive systems, and much more.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess