EN
  • EN
  • DE

MC9S08PA4AVDC

Part No MC9S08PA4AVDC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 8DFN / S08 S08 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 4
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number MC9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 935353974557,MC9S08PA4AVDC-ND,2156-MC9S08PA4AVDC,568-13624,NXPNXPMC9S08PA4AVDC
Standard Package 490
Win Source Part Number 1322779-MC9S08PA4AVDC
Ultra Librarian 3D Model Ultra Librarian MC9S08PA4AVDC CAD Model

Description

The NXP MC9S08PA4AVDC microcontroller is a highly integrated, low-power, 8-bit MCU from the popular S08 family, designed to provide an efficient and cost-effective solution for a wide range of embedded applications. This microcontroller is based on the HCS08 core and is capable of operating at a maximum frequency of 20 MHz, which provides a solid balance between processing power and energy consumption.

Key Features

  • Core: 8-bit HCS08 CPU core at 20 MHz
  • Flash Memory: 4 KB of on-chip flash memory, providing ample space for application code storage and in-system programmability for firmware updates and data storage.
  • RAM: 256 bytes of RAM, facilitating efficient data processing and manipulation.
  • Operating Voltage: Wide range voltage operation from 2.7V to 5.5V, allowing for flexible power supply options and compatibility with various peripherals.
  • I/O Pins: Up to 20 general-purpose input/output (GPIO) pins, offering versatile interfacing capabilities with external components and systems.
  • Timers: Includes an 8-bit modulo timer and a 2-channel, 16-bit timer/pulse-width modulator (TPM) for precise event timing and PWM applications.
  • Communication Interfaces: Integrated I2C and SCI (UART) modules for serial communication, enabling the MCU to connect with sensors, actuators, and other microcontrollers.
  • ADC: Onboard 10-bit analog-to-digital converter with up to 8 channels, providing accurate analog signal measurement and conversion capabilities.
  • Package: Available in a 20-pin SOIC package, which is suitable for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.

Applications

The MC9S08PA4AVDC microcontroller is ideal for a variety of applications, including but not limited to consumer electronics, home appliances, industrial control systems, automotive modules, and battery-operated devices. Its robust feature set, coupled with NXP's reputation for quality and support, makes it a smart choice for designers seeking a reliable and flexible MCU solution.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2506 $62.5300
115+ $1.0263 $118.0245
175+ $0.9941 $173.9675
245+ $0.9621 $235.7145
315+ $0.9300 $292.9500
420+ $0.8338 $350.1960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess