EN
  • EN
  • DE

MC9S08PT32AVLH

Part No MC9S08PT32AVLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13583, 935311687557, MC9S08PT32AVLH-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926439-MC9S08PT32AVLH
Ultra Librarian 3D Model Ultra Librarian MC9S08PT32AVLH CAD Model

Description

The NXP MC9S08PT32AVLH is a versatile and powerful 8-bit microcontroller that is designed to cater to a wide range of applications, from automotive to industrial control systems. This microcontroller is part of the S08 family, which is known for its robust performance and integration features.

Key Features

  • Core: S08 core, up to 20 MHz HCS08 central processing unit (CPU)
  • Memory: 32 KB of on-chip in-circuit programmable flash memory with 64 B of block protection, and 2 KB of RAM
  • Advanced Clock: Supports a variety of clock sources for flexibility in different applications, including a precision internal oscillator
  • Communication Interfaces: Includes a serial communications interface (SCI), a serial peripheral interface (SPI), and an inter-integrated circuit (I2C) bus
  • Timers: Enhanced timer/pulse-width modulator (TPM) modules for accurate event timing, pulse generation, and motor control
  • Analog-to-Digital Converter: 10-bit ADC with multiple channels and an internal bandgap reference channel
  • Input/Output: Multiple general-purpose input/output (GPIO) pins with interrupt functionality
  • Low Power Capabilities: Includes multiple power-saving modes to ensure efficient operation
  • Package: Available in a 64 LQFP package
  • Temperature Range: Operates within the industrial temperature range of -40°C to +105°C
  • Robust Security: Features flash security to prevent unauthorized access to the firmware

Applications

The MC9S08PT32AVLH is engineered to be a highly flexible microcontroller that can be used in a variety of applications. Its robust feature set makes it ideal for automotive systems, including body electronics, sensors, and small engine control. Additionally, it is well-suited for industrial applications such as building control, factory automation, and system monitoring.

With its integrated analog and digital peripherals, the MC9S08PT32AVLH is also an excellent choice for applications requiring advanced motor control, such as HVAC systems, and for interfacing with various sensors and actuators in embedded systems.

Overall, the NXP MC9S08PT32AVLH microcontroller offers a balance of performance, power efficiency, and integration, making it a go-to solution for developers looking for a reliable and capable microcontroller for their next project.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6932 $58.1592
13+ $7.9534 $103.3942
20+ $7.7049 $154.0980
27+ $7.4563 $201.3201
35+ $7.2078 $252.2730
47+ $6.4622 $303.7234
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,756 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess