EN
  • EN
  • DE

MC9S08PT60AVQH

Part No MC9S08PT60AVQH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 64-QFP (14x14)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-QFP
Case / Package 64-QFP (14x14)
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-15001, 935312288557, MC9S08PT60AVQH-ND
Quantity per package 84
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883897-MC9S08PT60AVQH
Ultra Librarian 3D Model Ultra Librarian MC9S08PT60AVQH CAD Model

Description

The NXP MC9S08PT60AVQH is a versatile and powerful 8-bit microcontroller that offers a robust platform for embedded systems. Designed to cater to a wide range of applications, this MCU from NXP's S08 family is well-suited for industrial control, automotive systems, home appliances, and consumer electronics, among others.

Key Features:

  • CPU: 8-bit S08 core that operates at a maximum frequency of 20 MHz, providing a perfect balance between speed and power consumption.
  • Flash Memory: 60 KB of on-chip flash memory, which is ideal for storing application code and data. The flash memory is also partitioned to support read-while-write (RWW) operations, allowing for firmware updates without halting the device operation.
  • RAM: 4 KB of Random Access Memory (RAM) for temporary data storage and efficient in-operation data handling.
  • Timers: Multiple flexible timers including an 8-channel 16-bit timer/pulse-width modulator (TPM) module for accurate event timing, pulse generation, and motor control.
  • Analog-to-Digital Converter (ADC): 12-bit ADC with up to 16 channels, enabling precise conversion of analog signals to digital data for processing.
  • Communication Interfaces: Comprehensive set of communication modules including I2C, SPI, and SCI (UART) for versatile connectivity options.
  • Input/Output: Up to 51 General Purpose Input/Output (GPIO) pins for interfacing with external devices, sensors, and actuators.
  • Voltage Range: Operating voltage range of 2.7V to 5.5V, accommodating a variety of power supply conditions.
  • Package: Available in a 64-pin QFP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to +105°C, ensuring reliable performance under extreme conditions.

Applications:

The MC9S08PT60AVQH is engineered to address the needs of a multitude of applications. Its robust feature set makes it an ideal choice for applications requiring complex timing, precision control, and connectivity, such as industrial automation systems, automotive control units, smart sensors, and home automation devices.

Overall, the NXP MC9S08PT60AVQH microcontroller is a high-performance, feature-rich solution that provides developers with the tools needed to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5867 $60.9739
40+ $2.9429 $117.7160
61+ $2.8510 $173.9110
84+ $2.7590 $231.7560
109+ $2.6670 $290.7030
145+ $2.3911 $346.7095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess