EN
  • EN
  • DE

MC9S08QG4MPAE

Part No MC9S08QG4MPAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description HCS08 Microcontrollers | IC MCU 8BIT 4KB FLASH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor S08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 4
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Date RAM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MC9S08QG4
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Win Source Part Number 1220507-MC9S08QG4MPAE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S08QG4MPAE CAD Model

Description

The NXP MC9S08QG4MPAE is a versatile and powerful 8-bit microcontroller that is part of the S08 family, designed to offer a balanced combination of performance and low-power consumption for a wide range of embedded applications. This microcontroller is built on NXP's high-density, non-volatile memory technology, providing a robust platform for design engineers.

Key Features

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) with a maximum CPU frequency of 40 MHz, ensuring swift data processing and real-time control.
  • Flash Memory: 4 KB of on-chip in-circuit programmable flash memory, allowing ample space for application code and data storage.
  • RAM: 256 bytes of Random Access Memory (RAM), providing volatile storage for efficient data manipulation and task handling.
  • I/O Pins: Up to 16 general-purpose input/output (GPIO) pins, offering flexibility for interfacing with sensors, actuators, and other peripherals.
  • Timers: Multiple timer systems, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module, to support complex timing operations.
  • Communication Interfaces: Integrated Serial Communications Interface (SCI) and Inter-Integrated Circuit (I2C) modules for robust serial communication capabilities.
  • Analog-to-Digital Converter: 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling precise conversion of analog signals to digital data.
  • Operating Voltage: Designed to operate within a voltage range of 1.8V to 3.6V, accommodating various power supply requirements and ensuring energy-efficient operation.
  • Temperature Range: Operational across an extended temperature range, making it suitable for industrial and automotive applications.
  • Packaging: Available in a 16-pin QFN package, providing a compact footprint for space-constrained applications.

Applications

The MC9S08QG4MPAE microcontroller is ideal for a variety of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and smart sensors. Its low-power design and rich set of peripherals make it particularly well-suited for battery-operated devices and portable equipment where power efficiency is critical.

With NXP's commitment to quality and longevity, the MC9S08QG4MPAE is a reliable choice for designers looking to create sophisticated systems requiring a high-performance, low-power microcontroller in a small package.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess