EN
  • EN
  • DE

MC9S08QG84CDTER

Part No MC9S08QG84CDTER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 16TSSOP / S08 S08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 12
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MC9S08
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 935316653534
Standard Package 5,000
Win Source Part Number 1318707-MC9S08QG84CDTER
Ultra Librarian 3D Model Ultra Librarian MC9S08QG84CDTER CAD Model

Description

NXP MC9S08QG84CDTER Microcontroller

The NXP MC9S08QG84CDTER is a highly integrated microcontroller designed for cost-sensitive applications requiring low-power consumption and high performance. This 8-bit MCU is part of NXP's S08 family, built on the HCS08 core, and is ideal for a wide range of applications, including industrial control, consumer electronics, and automotive systems.

Key Features:

  • Core: 8-bit HCS08 CPU at up to 20 MHz bus frequency
  • Flash Memory: 8 KB of on-chip in-circuit programmable flash memory, allowing for easy firmware updates and data storage
  • RAM: 512 Bytes of RAM, providing sufficient space for variables and data manipulation
  • I/O Pins: 70 GPIOs, providing ample connectivity for peripherals and external devices
  • Timers: Multiple timing systems including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for accurate event timing and waveform generation
  • Communication Interfaces: I2C, SPI, and SCI serial communication modules for versatile peripheral connectivity
  • Analog-to-Digital Converter: 12-bit ADC with up to 16 channels, enabling precise measurement of analog signals
  • Voltage Range: 1.8V to 3.6V operating voltage range, making it suitable for battery-powered and portable applications
  • Temperature Range: Operating temperatures from -40°C to +85°C, ensuring reliable performance in harsh environments
  • Packaging: 16-pin TSSOP package for a compact footprint on PCBs

Advanced Features:

The MC9S08QG84CDTER also boasts advanced features such as an internal voltage reference, loss-of-clock reset, low-voltage detection, and a watchdog timer for improved system reliability and safety. Its integrated background debug mode provides non-intrusive, full-speed, in-circuit debugging for enhanced development efficiency.

For developers, NXP offers comprehensive development tools, including software libraries, development boards, and integrated development environments (IDEs) to facilitate rapid prototyping and streamline the product development process.

Whether you are developing a simple consumer gadget or a complex industrial system, the NXP MC9S08QG84CDTER microcontroller offers the perfect balance of power, performance, and price to bring your innovative ideas to life.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0970 $52.3880
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7388 $253.2088
35+ $8.7314 $305.5990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess