EN
  • EN
  • DE

MC9S08SH16CTGR

Part No MC9S08SH16CTGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 16-TSSOP
Manufacturer NXP
Series S08
Package Reel - TR
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 13
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-15014-6, MC9S08SH16CTGR-ND, 935318383534, 568-15014-1, 568-15014-2
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926444-MC9S08SH16CTGR
Ultra Librarian 3D Model Ultra Librarian MC9S08SH16CTGR CAD Model

Description

Product Overview: MC9S08SH16CTGR Microcontroller

The MC9S08SH16CTGR is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of applications requiring robust control and processing capabilities. This device is part of the S08 family of 8-bit microcontrollers, which are renowned for their ease of use, low power consumption, and exceptional reliability.

Key Features

  • CPU: At the heart of the MC9S08SH16CTGR is an HCS08 core that can run at a maximum speed of 40 MHz, offering a perfect balance between speed and power efficiency.
  • Flash Memory: It comes with 16 KB of on-chip flash memory, which is ideal for storing application code and data. The flash memory is highly reliable and provides fast read access times, as well as the ability to endure numerous write cycles.
  • RAM: This MCU is equipped with 1 KB of RAM, providing sufficient space for temporary data storage and efficient in-operation data manipulation.
  • Input/Output: The device offers extensive I/O options with multiple general-purpose input/output (GPIO) pins that can be configured for various interface requirements.
  • Timers: It includes an array of timers, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module that supports precise timing operations and PWM for motor control and other applications.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for accurate analog signal measurement, making it suitable for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: The MCU provides versatile communication capabilities with I2C, SCI (UART), and SPI modules to facilitate serial data exchange with peripherals and other microcontrollers.
  • Operating Voltage: The operating voltage range of 3.0V to 5.5V ensures compatibility with a variety of power supplies and systems.
  • Package: Packaged in a compact 16-pin TSSOP, the MC9S08SH16CTGR is designed for space-constrained applications without compromising functionality.

Applications

The MC9S08SH16CTGR is ideally suited for a wide array of applications, particularly those requiring a small footprint MCU with robust features. It is commonly used in industrial control systems, automotive electronics, consumer electronics, home appliances, and medical devices, among others.

Quality and Reliability

NXP is committed to delivering products of the highest quality. The MC9S08SH16CTGR microcontroller is manufactured under strict quality control standards, ensuring high reliability and performance for critical applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3864 $56.3184
13+ $7.7017 $100.1221
21+ $7.4610 $156.6810
28+ $7.2204 $202.1712
36+ $6.9797 $251.2692
48+ $6.2576 $300.3648
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess