EN
  • EN
  • DE

NCP1012APL130R2G

Part No NCP1012APL130R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR/MOSFET 130KHZ 7DIPGW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Supply Voltage - Operating 8.5 V to 10 V
Duty Cycle 67%
Frequency - Switching 130kHz
Power (Watts) 19W
Fault Protection Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-PDIP, Gullwing
Mounting Surface Mount
Win Source Part Number 124631-NCP1012APL130R2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1012APL130R2G CAD Model

Description

NCP1012APL130R2G - ON Semiconductor

The NCP1012APL130R2G from ON Semiconductor is a highly-integrated power-switching regulator designed for compact and efficient power solutions. This innovative component integrates a fixed-frequency current-mode controller with a 700 V MOSFET, making it an ideal choice for off-line power supplies.

Key Features

  • Integrated 700 V MOSFET: The built-in high-voltage MOSFET allows for reduced component count and simplifies the power supply design, enhancing reliability and performance.
  • Fixed-Frequency Operation: With its fixed-frequency operation typically at 130 kHz, the NCP1012APL130R2G offers a predictable performance and simplifies the design of the EMI filter.
  • Self-Supplied: No auxiliary winding is required for this device, as it is self-supplied, which further simplifies the design and reduces cost.
  • Auto-Recovery Short-Circuit Protection: The device features built-in protection mechanisms that ensure it recovers safely from short-circuit conditions, enhancing the durability and longevity of the end application.
  • Frequency Jittering: Reduces EMI emission and helps in meeting regulatory standards without additional components or costs.
  • Low Standby Power: Designed for low standby power, it is suitable for applications that require compliance with power conservation standards.

Applications

The versatility of the NCP1012APL130R2G makes it suitable for a wide range of applications, including:

  • AC-DC adapters for cell phones, PDAs, and MP3 players
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Small home appliances
  • Under 10 W power supplies

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NCP1012APL130R2G is Pb-free and Halide-free, ensuring compliance with current RoHS regulations for electronic components.

With its robust design and ON Semiconductor's commitment to quality, the NCP1012APL130R2G stands as an efficient and reliable solution for low-power applications that demand compactness, efficiency, and reliability.

You May Also Be Interested in

Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.0374
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1805
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess