EN
  • EN
  • DE

MC9S12C32MPBE25

Part No MC9S12C32MPBE25
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 52LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Not For New Designs
Core Processor HCS12
Part Core Size 16-Bit
Speed(Frequency) 25MHz
Number of I/O 35
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 2.35 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 52-LQFP (10x10)
Win Source Part Number 1074393-MC9S12C32MPBE25
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S12C32MPBE25 CAD Model

Description

The NXP MC9S12C32MPBE25 is a high-performance microcontroller designed for automotive and industrial applications that require sophisticated control and processing capabilities. As part of the MC9S12C family, this microcontroller integrates a rich set of features and functionalities to support complex and demanding tasks.

Key Features

  • Core: The device is built around the HCS12 core, which operates at a frequency of up to 25 MHz, delivering robust processing power for real-time applications.
  • Memory: It comes equipped with 32KB of on-chip flash memory, providing ample space for program storage, and 2KB of RAM for data processing tasks.
  • Advanced I/O: The MC9S12C32MPBE25 features a range of input/output options, including digital I/O ports, analog-to-digital converters (ADCs), and multiple communication interfaces such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface).
  • Timers: A set of sophisticated timers, including an 8-channel, 16-bit timer module, supports complex timing and pulse-width modulation (PWM) functions, essential for motor control and other precision tasks.
  • Package: The microcontroller is offered in a 52-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications while providing adequate pin access for interfacing.
  • Temperature Range: This device is designed to operate within an extended temperature range, making it ideal for harsh environmental conditions.

Applications

The versatile nature of the MC9S12C32MPBE25 allows it to be used in a wide array of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Embedded control systems

Support and Resources

NXP provides comprehensive support for the MC9S12C32MPBE25 through a variety of resources. Developers can access technical documentation, development tools, and software libraries to facilitate the design and development process. Additionally, NXP's community forums and customer support services are available to assist with any technical challenges that may arise.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess