EN
  • EN
  • DE

MC9S12C32VFUE16

Part No MC9S12C32VFUE16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features HCS12 series Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 80-QFP (14x14)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor HCS12
Core Size 16-Bit
Speed 16MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 60
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2.35V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 80-QFP
Case / Package 80-QFP (14x14)
Family Name MC9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 420
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883920-MC9S12C32VFUE16
Ultra Librarian 3D Model Ultra Librarian MC9S12C32VFUE16 CAD Model

Description

Product Overview: NXP MC9S12C32VFUE16 Microcontroller

The NXP MC9S12C32VFUE16 is a powerful 16-bit microcontroller that belongs to the HCS12 family, designed to offer an optimal balance of processing power, reduced power consumption, and advanced features for a wide range of embedded applications. With its robust architecture and versatile capabilities, this microcontroller is an ideal choice for automotive, industrial control, and consumer electronics applications.

Key Features

  • CPU: 16-bit HCS12 core, with up to 25 MHz bus speed, providing efficient processing capabilities for complex tasks.
  • Memory: Features 32KB of on-chip flash memory, ensuring ample space for application code and data storage, along with 2KB of RAM for dynamic data processing.
  • Timers: Includes a rich set of timers such as an 8-channel, 16-bit timer module (TIM), and a 4-channel, 8-bit pulse-width modulator (PWM) for precise event timing and motor control.
  • Communication Interfaces: Equipped with multiple communication interfaces including two Serial Communication Interface (SCI) modules and a Serial Peripheral Interface (SPI) module, facilitating versatile connectivity options.
  • Analog-to-Digital Converter: Integrated 8-channel, 10-bit ADC, enabling the microcontroller to interface with analog sensors and convert their signals into digital data for processing.
  • Package: Offered in a 64-pin LQFP package, which is suitable for space-constrained applications while providing sufficient I/O options for complex designs.
  • Operating Voltage: Supports an operating voltage range from 2.35V to 5.25V, allowing for flexibility in various power supply scenarios.

Advanced Features

The MC9S12C32VFUE16 incorporates advanced features such as an interrupt controller with vector base register, a background debug mode (BDM) for in-circuit debugging, and an internal clock generator (ICG) that reduces the need for external clock components. Additionally, it offers a low-power stop and wait modes, which are essential for power-sensitive applications.

Applications

This versatile microcontroller is suitable for a range of applications, including but not limited to automotive systems, factory automation, robotics, and smart sensors. Its robust feature set and flexible interfacing capabilities make it a go-to solution for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess