EN
  • EN
  • DE

MC9S12C64MPBE

Part No MC9S12C64MPBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 52TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 52-TQFP (10x10)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2.35V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 52-LQFP
Case / Package 52-TQFP (10x10)
Family Name MC9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883921-MC9S12C64MPBE
Ultra Librarian 3D Model Ultra Librarian MC9S12C64MPBE CAD Model

Description

        

The NXP MC9S12C64MPBE is a 16-bit microcontroller that forms part of the HCS12 family, known for its robust architecture and suitability for a wide range of automotive and industrial applications. This microcontroller is designed to deliver high performance and flexibility with its integrated features and peripheral set.

    

Key Features

    
            
  • CPU: The MC9S12C64MPBE is built around the HCS12 core, capable of executing up to 25 MHz, which facilitates efficient handling of complex operations and real-time processing.
  •         
  • Memory: It comes equipped with 64KB of on-chip flash memory, which is ideal for storing application code, and 4KB of RAM for dynamic data storage.
  •         
  • Digital I/O: The device features multiple digital input/output ports that provide ample interfacing capabilities with other digital systems and sensors.
  •         
  • Timers: An array of timers including a 16-bit timer system and pulse-width modulators (PWM) for accurate event timing and motor control.
  •         
  • Analog-to-Digital Converter (ADC): A 10-bit ADC enables the microcontroller to convert analog signals into digital data for processing.
  •         
  • Communication Interfaces: The MC9S12C64MPBE supports multiple communication protocols including SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and IIC (Inter-Integrated Circuit), facilitating easy data exchange with other devices.
  •         
  • Package: It is available in an 80-pin QFP (Quad Flat Package) that optimizes board space and is suitable for surface-mount technology.
  •         
  • Temperature Range: The microcontroller operates within an industrial temperature range, making it reliable for use in harsh environments.
  •         
  • Voltage Range: It operates at a voltage range of 3.13V to 5.5V, providing flexibility in power supply design.
  •     
    

Applications

    

The MC9S12C64MPBE microcontroller is designed to meet the needs of a broad spectrum of applications, including but not limited to automotive control systems, industrial control, home appliances, robotics, and embedded systems. Its robust feature set and high-speed processing capabilities make it an ideal choice for developers looking to create sophisticated and reliable products.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess