EN
  • EN
  • DE

MC74AC373DWR2

Part No MC74AC373DWR2
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH OCT TRANSP 3ST 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74AC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name MC74AC373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC74AC373DWR2OSCT, MC74AC373DWR2OSTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926247-MC74AC373DWR2
Ultra Librarian 3D Model Ultra Librarian MC74AC373DWR2 CAD Model

Description

ON Semiconductor MC74AC373DWR2 Product Overview

The ON Semiconductor MC74AC373DWR2 is a high-performance, octal transparent latch with three-state outputs designed for 2V to 6V VCC operation. This integrated circuit is part of the high-speed CMOS AC series, which is known for its robust performance and compatibility with a wide range of applications.

Key Features

        
  • Octal Transparent Latch: The device contains eight latches with three-state outputs for bus organized systems applications.
  •     
  • Wide Operating Voltage Range: It operates at a voltage range of 2V to 6V, making it versatile for use in various logic level environments.
  •     
  • High-Speed Operation: The MC74AC373DWR2 is designed for high-speed operation, significantly improving the performance of the system it is integrated into.
  •     
  • Three-State Outputs: The outputs can be put in a high-impedance state, allowing for bus-oriented applications.
  •     
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-operated and power-sensitive applications.

Applications

The MC74AC373DWR2 is suitable for a variety of applications that require high-speed and low-power operation. It is commonly used in:

        
  • Memory address latching
  •     
  • Data storage and retrieval systems
  •     
  • Communication systems
  •     
  • Computers and computer peripherals
  •     
  • Instrumentation and control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74AC373DWR2 is no exception. The device is manufactured under strict quality control standards, ensuring high reliability and performance consistency for critical applications.

Packaging and Availability

The MC74AC373DWR2 is available in a wide-body, 20-lead SOIC package, which is ideal for space-constrained applications. The package also provides improved thermal performance and is compatible with automated assembly processes, making it suitable for high-volume production.

With its combination of high-speed operation, low power consumption, and robust performance, the ON Semiconductor MC74AC373DWR2 is an excellent choice for designers looking for a reliable octal latch solution.

You May Also Be Interested in

Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1446 $50.6100
845+ $0.1186 $100.2170
1,310+ $0.1149 $150.5190
1,800+ $0.1112 $200.1600
2,330+ $0.1075 $250.4750
3,115+ $0.0964 $300.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess