EN
  • EN
  • DE

MC9S12H128VPVE

Part No MC9S12H128VPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12
Data Bus Width 16-Bit
Speed 16MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals LCD, POR, PWM, WDT
The number of I/O 85
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 6K x 8
Supply Voltage 2.35V ~ 5.25V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Family Part Number 9S12H128
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 719394-MC9S12H128VPVE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S12H128VPVE CAD Model

Description

The MC9S12H128VPVE is a sophisticated microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the advanced requirements of automotive and industrial applications. This powerful MCU is a member of the HCS12 family, which is renowned for its high performance, integration, and flexibility.

Key Features

  • Core: The MC9S12H128VPVE is built around the 16-bit HCS12 core, which operates at a frequency of up to 40 MHz, delivering robust processing capabilities suitable for a wide range of control applications.
  • Memory: It comes equipped with 128 KB of Flash memory, allowing for ample space for complex program code, and 8 KB of RAM for efficient data handling and processing.
  • Advanced Timer: The MCU includes an enhanced Capture/Compare Timer (ECT) module that provides precise timing control, which is essential for real-time applications.
  • Communication Interfaces: Multiple communication options are available such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and CAN (Controller Area Network) modules, ensuring versatile connectivity for various peripherals and networks.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with multiple channels allows for accurate conversion of analog signals to digital data, facilitating sensor interfacing and data acquisition tasks.
  • Package: The MCU is available in a 112-pin LQFP (Low-profile Quad Flat Package), which is designed for space-constrained applications while allowing for efficient heat dissipation and reliable connections.

Applications

The MC9S12H128VPVE is ideally suited for automotive control systems, including engine management, transmission control, body control modules, and safety systems. Additionally, its robust design and rich feature set make it an excellent choice for industrial control, robotics, and complex sensor-based systems.

Reliability and Quality

NXP's commitment to quality ensures that the MC9S12H128VPVE meets stringent industry standards, offering high reliability and performance for critical applications. With its advanced features and proven architecture, this MCU is a trusted solution for designers looking to create sophisticated and durable systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess