EN
  • EN
  • DE

MC9S12XEG128MAL

Part No MC9S12XEG128MAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Reference Manual Covers MC9S12XE Family | IC MCU 16BIT 128KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12X
Data Bus Width 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 91
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 12K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Family Part Number MC9S12XEG128
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1220577-MC9S12XEG128MAL
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S12XEG128MAL CAD Model

Description

The NXP MC9S12XEG128MAL is a 16-bit microcontroller that is part of the S12X series, designed for automotive and industrial applications requiring high levels of integration and performance. This microcontroller is built on NXP's HCS12X architecture, which enhances the industry-standard HCS12 platform with the XGATE co-processor, providing exceptional processing power and real-time performance.

Key Features

  • Core: Enhanced HCS12X CPU with up to 40 MHz bus speed.
  • Memory: 128 KB of Flash memory, 8 KB of RAM, and 4 KB of EEPROM, ensuring ample space for complex applications.
  • Advanced Interrupt Handling: With the XGATE co-processor, it offers rapid and deterministic interrupt processing, crucial for real-time control.
  • Digital Communication Interfaces: Multiple SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and IIC (Inter-Integrated Circuit) modules for versatile connectivity options.
  • Timers: Enhanced Capture Timer, Real-Time Interrupt timer, and Pulse Width Modulation (PWM) for accurate timing and control.
  • Analog-to-Digital Converter: Integrated 12-bit ADC for precise analog signal measurement.
  • Package: Offered in a 112-pin LQFP (Low-Profile Quad Flat Package), suitable for space-constrained applications.

Applications

The MC9S12XEG128MAL is ideal for a wide range of applications, including but not limited to automotive control systems such as engine management, transmission control, body control modules, and industrial control systems. Its robust feature set and high reliability make it particularly well-suited for harsh environments where consistent performance is critical.

Support and Tools

NXP provides comprehensive support for the MC9S12XEG128MAL with a suite of development tools, including software drivers, operating systems, and the CodeWarrior Development Studio, which offers an integrated development environment (IDE) to streamline your design process. Additionally, a range of evaluation boards and debugging tools are available to facilitate rapid prototyping and testing.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9568 $59.8704
8+ $16.3749 $130.9992
11+ $15.8632 $174.4952
16+ $15.3515 $245.6240
20+ $14.8397 $296.7940
27+ $13.3046 $359.2242
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 349 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess