EN
  • EN
  • DE

MCF51AC128CVLKE

Part No MCF51AC128CVLKE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF51AC256 ColdFire Microcontroller | IC MCU 32BIT 128KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, PWM, WDT
The number of I/O 69
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Family Part Number MCF51AC128
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220599-MCF51AC128CVLKE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51AC128CVLKE CAD Model

Description

The NXP MCF51AC128CVLKE is a highly integrated, robust microcontroller designed to cater to a wide array of applications, ranging from industrial control systems to consumer electronics. This microcontroller is part of the MCF51AC series, which is known for its exceptional performance and flexibility.

Key Features

  • Core: The MCF51AC128CVLKE is built around a 32-bit V1 ColdFire core, which operates at a maximum frequency of 50MHz, providing a balanced trade-off between computational power and power consumption.
  • Memory: It comes equipped with 128KB of flash memory and 16KB of SRAM, offering ample space for complex programs and efficient data handling.
  • Digital Communication: The device features a range of communication interfaces, including two SPI modules, two I2C modules, and a Serial Communication Interface (SCI) for versatile connectivity options.
  • Analog Features: It includes an Analog-to-Digital Converter (ADC) with 12-bit resolution and up to 16 channels, enabling precise sensor data acquisition and analog signal processing.
  • Timers: Multiple timing and control applications are supported thanks to its 2-channel FlexTimer module and Real-Time Counter (RTC).
  • Package: The microcontroller is available in a 100-pin LQFP package, which is suitable for space-constrained applications while still offering sufficient I/O options for complex tasks.
  • Operating Voltage: It operates within a voltage range of 2.7V to 3.6V, which is ideal for low-power applications.
  • Temperature Range: The MCF51AC128CVLKE is designed to perform reliably within an industrial temperature range of -40°C to +85°C, ensuring operation in harsh environments.
  • Development Support: NXP provides comprehensive development support for the MCF51AC128CVLKE, including software libraries, development tools, and reference designs to accelerate product development.

Applications

The versatility of the MCF51AC128CVLKE makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Automotive electronics
  • Energy management
  • Consumer electronics

In conclusion, the NXP MCF51AC128CVLKE microcontroller is a powerful and reliable solution that offers a wide range of features to meet the needs of complex and demanding applications. Its robust design and extensive support make it a go-to choice for engineers and developers looking to create innovative products with quick time-to-market.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess