EN
  • EN
  • DE

MCF51EM256CLK

Part No MCF51EM256CLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 80LQFP / ColdFire Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor Coldfire V1
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI
Peripherals LCD, LVD, PWM, WDT
Number of I/O 56
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x16b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Part Number Series MCF51EM256
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803516-MCF51EM256CLK
Ultra Librarian 3D Model Ultra Librarian MCF51EM256CLK CAD Model

Description

Introducing the NXP MCF51EM256CLK Microcontroller

The NXP MCF51EM256CLK is a highly integrated, robust microcontroller designed to cater to the demanding needs of industrial and automotive applications. This powerful MCU is part of the MCF51EM family, known for its exceptional reliability and performance in environments that require precision and durability.

Core Features

  • Core: The MCF51EM256CLK is built around a 32-bit V1 ColdFire core, which operates at a frequency of up to 50.33 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It boasts an ample 256KB of flash memory for program storage, complemented by 16KB of RAM, ensuring smooth execution of complex applications.
  • ADC: Equipped with a 16-channel, 12-bit Analog-to-Digital Converter (ADC), this microcontroller can accurately process analog signals, making it ideal for sensor-driven tasks.
  • Timers: The device includes a range of timers, including an 8-channel timer/pulse-width modulator (TPM) and a 2-channel, 16-bit FlexTimer module, providing versatile timing solutions for a variety of applications.
  • Communication Interfaces: Multiple communication interfaces such as I²C, SPI, and SCI/UART ports allow for seamless integration with peripheral devices and enable easy data exchange.
  • Operating Voltage: The MCF51EM256CLK operates within a range of 2.7V to 5.5V, accommodating various power supply configurations.
  • Temperature Range: With an industrial temperature range of -40°C to +105°C, it can withstand extreme conditions without compromising performance.

Advanced Capabilities

Further enhancing its functionality, the MCF51EM256CLK includes a rich set of features such as an internal voltage regulator, a low-power watchdog timer, and a clock generator with a frequency-locked loop (FLL) for clock stability. Additionally, its 70 GPIO (General Purpose Input/Output) pins offer ample interfacing capabilities with external devices.

Applications

Suitable for a wide range of applications, this microcontroller excels in areas such as industrial control systems, automotive electronics, building automation, and energy management systems. Its robust feature set ensures that engineers can rely on the MCF51EM256CLK to deliver consistent performance for critical tasks.

Overall, the NXP MCF51EM256CLK stands out as a versatile and reliable microcontroller that provides a comprehensive solution for sophisticated embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3892 $62.3352
14+ $8.5251 $119.3514
21+ $8.2583 $173.4243
29+ $7.9914 $231.7506
38+ $7.7258 $293.5804
51+ $6.9265 $353.2515
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,440 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess