EN
  • EN
  • DE

NB3N200SDR2G

Part No NB3N200SDR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description 3.3 V Differential Multipoint Low Voltage M-LVDS Driver Receiver | IC CLK BUFFER 1:1 200MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Type Buffer/Driver
Input LVCMOS, LVDS
Output LVCMOS, LVDS
Frequency - Max 200MHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number NB3N200
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 715574-NB3N200SDR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NB3N200SDR2G CAD Model

Description

ON Semiconductor NB3N200SDR2G Clock Generator

The NB3N200SDR2G by ON Semiconductor is a high-performance clock generator designed to meet the stringent requirements of modern digital systems. This precision device is capable of generating a stable and reliable clock signal that is essential for synchronizing various digital components within electronic systems. Its versatility and efficiency make it an ideal choice for applications in networking, telecommunications, computing, and industrial markets.

The NB3N200SDR2G operates at a wide voltage range of 2.375V to 3.465V, which allows it to be used in systems with different power supply levels. It features a frequency range that is suitable for a variety of applications, ensuring that designers can match the clock speed to their specific needs. The device provides a low-jitter, high-frequency output that can significantly improve the performance and reliability of the systems it is integrated into.

This clock generator is designed with advanced circuitry that minimizes electromagnetic interference (EMI), thereby reducing the noise in electronic systems. This is particularly important in environments where signal integrity is critical. Additionally, the NB3N200SDR2G offers a differential LVPECL output which is known for its high-speed and low-voltage characteristics, making it suitable for high-performance applications.

ON Semiconductor has packaged the NB3N200SDR2G in a compact, 8-pin NSOIC package. This small footprint allows for easy integration into space-constrained applications without compromising on performance. The device also supports an industrial temperature range of -40°C to +85°C, ensuring reliable operation under various environmental conditions.

The NB3N200SDR2G is designed for easy implementation and minimal external components, which simplifies the design process and accelerates time-to-market for product developers. Its robust design and high-quality construction are in line with ON Semiconductor's commitment to delivering reliable and durable components that meet the highest industry standards.

In summary, the NB3N200SDR2G from ON Semiconductor is a versatile and reliable clock generator that provides a high-performance solution for synchronizing digital systems. Its advanced features and compact design make it an excellent choice for designers looking to enhance the performance and integrity of their electronic products.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess