EN
  • EN
  • DE

BCM2048BKFBG

Part No BCM2048BKFBG
Manufacturer Cypress Semiconductor Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 752245-BCM2048BKFBG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM2048BKFBG CAD Model

Description

The BCM2048BKFBG is a Bluetooth single-chip solution manufactured by Cypress Semiconductor (formerly Broadcom). It's designed for integration into a variety of Bluetooth-enabled devices. This chip combines a Bluetooth radio, baseband processor, and microcontroller unit (MCU) to provide a complete solution for wireless communication.

Applications

  • Bluetooth Headsets: Used in wireless headsets for audio streaming and voice communication.
  • Bluetooth Speakers: Incorporated into portable and home audio speakers for wireless music playback.
  • Bluetooth Keyboards and Mice: Enables wireless connectivity for keyboards and mice.
  • Wearable Devices: Found in fitness trackers, smartwatches, and other wearable devices.
  • IoT Devices: Used in various Internet of Things (IoT) devices for wireless communication and control.

Features

  • Bluetooth 2.1 + EDR: Supports Bluetooth 2.1 + Enhanced Data Rate (EDR) for faster data transfer rates.
  • Integrated MCU: Includes an integrated microcontroller unit (MCU) for managing Bluetooth functionality and application logic.
  • Low Power Consumption: Designed for low-power operation to extend battery life in portable devices.
  • Small Form Factor: Available in a compact package for integration into space-constrained devices.

Benefits

  • Wireless Connectivity: Enables wireless communication between devices via Bluetooth technology.
  • Simplified Design: Single-chip solution simplifies the design and reduces the bill of materials for Bluetooth-enabled devices.
  • Extended Battery Life: Low power consumption maximizes battery life in portable applications.
  • Cost-Effective Solution: Provides a cost-effective solution for adding Bluetooth functionality to various devices.

Additional Details

The BCM2048BKFBG typically supports various Bluetooth profiles, including A2DP, AVRCP, HFP, and HSP. It requires external components such as an antenna, crystal oscillator, and power supply. Detailed specifications, including operating voltage, RF performance, and supported Bluetooth profiles, can be found in the Cypress Semiconductor product documentation. Proper antenna design and layout are crucial for optimal RF performance. The BCM2048BKFBG is a versatile and widely used Bluetooth solution for a variety of applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $24.7389
Advanced Micro Devices
Need more? Email Us
Coilcraft
Lowest to $0.1042
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess