EN
  • EN
  • DE

MC9S12XEP768CAL

Part No MC9S12XEP768CAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 768KB FLASH 112LQFP / HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 768KB (768K x 8) FLASH 112-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number MC9S12
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935313921557
Standard Package 300
Win Source Part Number 1316873-MC9S12XEP768CAL
Ultra Librarian 3D Model Ultra Librarian MC9S12XEP768CAL CAD Model

Description

The NXP MC9S12XEP768CAL is a sophisticated 16-bit microcontroller that targets automotive and industrial applications requiring high levels of integration and low power consumption. This product is part of the HCS12X family of microcontrollers that are well-known for their robust design, making them suitable for harsh environments.

Key Features

  • Core: The MC9S12XEP768CAL is built around the 16-bit HCS12X CPU, which operates at a frequency of up to 50 MHz. The enhanced X-Gate co-processor boosts performance by offloading complex tasks and real-time processing.
  • Memory: It comes with 768 KB of flash memory, 32 KB of RAM, and 4 KB of EEPROM, providing ample space for application code and data storage.
  • Advanced Timer: The microcontroller includes an Enhanced Capture Timer (ECT), offering precise timing measurements and PWM capabilities.
  • Communication Interfaces: Multiple communication options are available, including two MSCAN modules, an SPI interface, and two SCI (UART) modules, enabling versatile connectivity solutions.
  • Analog-to-Digital Converter: A 12-bit ADC with up to 16 channels allows for accurate analog signal measurement.
  • Integrated Peripherals: It features a rich set of peripherals, such as an 8-channel PWM module, a 4-channel IIC bus interface, and an External Bus Interface (EBI) for expanded system capabilities.

Applications

The MC9S12XEP768CAL is designed for a broad range of applications, including:

  • Automotive control systems such as engine management, transmission control, and body electronics.
  • Industrial control systems, including robotics, process control, and automation.
  • Consumer electronics where complex control and interfacing are required.

Reliability and Quality

NXP's commitment to quality ensures that the MC9S12XEP768CAL meets the stringent requirements of the automotive and industrial markets. It is designed to operate at temperatures ranging from -40°C to +125°C, making it reliable in extreme conditions.

Package and Availability

The MC9S12XEP768CAL is available in a 112-pin LQFP package, providing a compact footprint for space-constrained applications. For detailed product specifications, technical documentation, and ordering information, interested parties are encouraged to contact NXP's sales and distribution network.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess