EN
  • EN
  • DE

MCF51JE256VLL

Part No MCF51JE256VLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Coldfire V1 series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series MCF51JE
Package Tray
Core Processor Coldfire V1
Core Size 32-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI, USB OTG
Peripherals LVD, PWM, WDT
Number of I/O 65
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 12x12b; D/A 1x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name MCF51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14167, 935325501557, MCF51JE256VLL-ND
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926478-MCF51JE256VLL
Ultra Librarian 3D Model Ultra Librarian MCF51JE256VLL CAD Model

Description

Introducing the NXP MCF51JE256VLL Microcontroller

Experience the power and versatility of the NXP MCF51JE256VLL, a highly integrated microcontroller designed to meet the needs of demanding applications across various industries. This sophisticated device is part of the MCF51JE series, which is renowned for its exceptional performance, reliability, and energy efficiency. The MCF51JE256VLL is engineered to provide a seamless and cost-effective solution for system designers looking to leverage the ColdFire V1 core for their embedded applications.

Key Features of the MCF51JE256VLL Microcontroller:

  • Advanced ColdFire V1 Core: At the heart of the MCF51JE256VLL lies the ColdFire V1 core, operating at up to 50 MHz, delivering the computational power required for complex tasks without compromising on power consumption.
  • Generous Memory Capacity: Equipped with 256 KB of flash memory and 16 KB of SRAM, this microcontroller offers ample space for application code and data storage, ensuring smooth operation and flexibility for future updates.
  • Rich Peripheral Set: The device boasts an array of built-in peripherals, including an ADC, DAC, timers, communication interfaces such as I2C, SPI, and UARTs, which provide designers with the tools to create multifunctional systems.
  • USB 2.0 Device Controller: With integrated USB 2.0 device functionality, the MCF51JE256VLL can easily connect to other USB devices, facilitating rapid data transfer and communication within embedded systems.
  • Flexible Power Management: The microcontroller features various power-saving modes, allowing for efficient power management and reduced energy consumption in battery-operated devices.
  • Robust Security Features: Security is a top priority, and the MCF51JE256VLL includes features such as a hardware random number generator and a cyclic redundancy check engine to ensure data integrity and secure operations.

Applications:

The NXP MCF51JE256VLL is ideal for a wide range of applications, including but not limited to industrial control systems, medical devices, consumer electronics, and smart sensors. Its robust feature set and scalable architecture make it an excellent choice for designers looking to develop advanced, reliable, and secure products.

Whether you're working on a complex industrial automation project or designing the next generation of wearable technology, the MCF51JE256VLL provides a solid foundation for your embedded system, ensuring performance and longevity in the most challenging environments.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0276 $70.1380
11+ $11.5100 $126.6100
16+ $11.1501 $178.4016
22+ $10.7905 $237.3910
28+ $10.4308 $292.0624
38+ $9.3518 $355.3684
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess