EN
  • EN
  • DE

MCF51JM128VLK

Part No MCF51JM128VLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Coldfire V1 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
Manufacturer NXP
Series MCF51JM
Package Tray
Core Processor Coldfire V1
Core Size 32-Bit
Speed 50MHz
Connectivity CANbus, I2C, SCI, SPI, USB OTG
Peripherals LVD, PWM, WDT
Number of I/O 66
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-LQFP (14x14)
Family Name MCF51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926479-MCF51JM128VLK
Ultra Librarian 3D Model Ultra Librarian MCF51JM128VLK CAD Model

Description

The NXP MCF51JM128VLK is a highly integrated, robust microcontroller designed to cater to a wide range of applications, particularly in the industrial and automotive sectors. This microcontroller is part of the MCF51JM series, which is built on the V1 ColdFire core, offering a perfect blend of low power consumption and high performance.

Key Features:

  • Core: The device features a V1 ColdFire core with a maximum CPU frequency of 50.33 MHz, providing a solid foundation for applications that require both efficiency and processing power.
  • Memory: It comes with 128 KB of flash memory and 16 KB of RAM, ensuring ample space for program storage and smooth operation for most embedded system applications.
  • Connectivity: With multiple communication interfaces including USB 2.0 Full-Speed Device, I2C, SPI, and SCI (UART), the MCF51JM128VLK offers versatile connectivity options for a variety of peripherals and external devices.
  • Analog Features: The microcontroller boasts an array of analog features, including a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise sensor data acquisition and analog signal processing.
  • Timers: For timing and control applications, it is equipped with multiple timers, including an 8-channel timer/pulse-width modulator (TPM) module, a 2-channel timer module, and a real-time counter.
  • Operating Voltage: It operates at a voltage range of 2.7V to 3.6V, which is ideal for battery-operated devices and applications with strict power requirements.
  • Package: The device comes in a 80-pin LQFP package, which is suitable for compact designs while still offering sufficient I/O options for complex tasks.

Applications:

The MCF51JM128VLK is well-suited for a variety of applications, including but not limited to industrial control systems, automotive electronics, medical devices, and smart home automation. Its robust feature set and adaptability make it an excellent choice for designers looking to create sophisticated systems with a single microcontroller.

Overall, the NXP MCF51JM128VLK microcontroller is a powerful and flexible solution for developers needing a high-performance, low-power device that can handle a diverse range of tasks efficiently.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess