EN
  • EN
  • DE

MCF5211LCVM80

Part No MCF5211LCVM80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ColdFire RISC 128KB Flash 3.3V 81-Pin MAP-BGA Tray / IC MCU 32BIT 128KB FLASH 81BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF521x
Packaging Tray
Part Status Obsolete(EOL)
Core Processor Coldfire V2
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 56
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 81-LBGA
Manufacturer Package 81-MAPBGA (10x10)
Win Source Part Number 788197-MCF5211LCVM80
Popularity Medium
Supply and Demand Status Limited
Family Name MCF5211L
Introduction Date December 08, 2005
ECCN 3A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCF5211LCVM80 CAD Model

Description

NXP MCF5211LCVM80 Microcontroller

The NXP MCF5211LCVM80 is a high-performance microcontroller that belongs to the ColdFire® MCF521x family, engineered to deliver robust processing capabilities with low power consumption. This microcontroller is designed to cater to a wide range of applications, including industrial control, medical devices, automotive systems, and consumer electronics, where efficiency and reliability are paramount.

Key Features:

  • Core: The MCF5211LCVM80 is built around the V2 ColdFire core, which is known for its exceptional code density and reduced power usage, operating at a maximum frequency of 80 MHz.
  • Memory: It comes equipped with 32KB of on-chip RAM and 512KB of flash memory, providing ample space for complex applications and data storage.
  • Connectivity: This microcontroller features a variety of connectivity options, including an integrated 10/100 Mbps Ethernet controller, I2C bus interface, QSPI interface, and two UARTs, facilitating versatile communication capabilities.
  • Timers: To handle timing tasks efficiently, it includes a programmable interrupt timer, a real-time timer, and a watchdog timer, which help in maintaining system integrity and performance.
  • Analog-to-Digital Converter (ADC): An on-chip 12-bit ADC enables the microcontroller to process analog signals, making it suitable for sensor-based applications.
  • PWM: It also features four Pulse Width Modulation (PWM) channels, which are essential for controlling motors and other devices requiring precise power modulation.

Package and Temperature Range:

The MCF5211LCVM80 is offered in a 144-pin MAPBGA package, which is designed for compact board layouts. It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Development Support:

Developers can take advantage of NXP's comprehensive suite of development tools for the MCF5211LCVM80, which includes IDEs, debuggers, and software libraries. This support accelerates the development process and helps in bringing products to market faster.

With its powerful feature set and extensive development support, the NXP MCF5211LCVM80 microcontroller is an excellent choice for designers seeking a blend of performance, connectivity, and reliability in their embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess