EN
  • EN
  • DE

AT90S1200A-12PC

Part No AT90S1200A-12PC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 20DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 15
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
Supply Voltage - Operating 4 V to 6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-PDIP
Win Source Part Number 1019801-AT90S1200A-12PC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT90S1200A-12PC CAD Model

Description

The AT90S1200A-12PC is a low-power, high-performance CMOS 8-bit microcontroller with 1KB of ISP Flash memory. Designed and manufactured by Microchip Technology, this device is a testament to the company's commitment to innovation and quality in the field of microcontroller design and production. The AT90S1200A-12PC operates at a maximum frequency of 12MHz, providing robust processing capabilities for a variety of applications.

Key Features:

  • Advanced RISC Architecture: With 32 x 8 general-purpose working registers, the AT90S1200A-12PC boasts a highly flexible and efficient RISC architecture that can execute most instructions in a single clock cycle.
  • Memory Capacity: It includes 1KB of on-chip Flash memory for program storage, allowing for self-programmability and a robust design that is resistant to program memory corruption.
  • Speed: The device is capable of operating at up to 12MHz, ensuring swift execution of instructions and optimal performance for time-sensitive tasks.
  • I/O and Package: It offers 15 programmable I/O lines packed into a 20-pin DIP (Dual Inline Package) configuration, making it suitable for a wide range of applications where space and I/O capabilities are considerations.
  • Power Efficiency: The AT90S1200A-12PC is designed for power-sensitive applications, with features such as Power-down and Idle modes to conserve energy and extend battery life in portable devices.

Applications:

The versatility of the AT90S1200A-12PC makes it ideal for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Battery management
  • Smart sensors
  • Consumer electronics

Overall, the Microchip Technology AT90S1200A-12PC microcontroller is a powerful, efficient, and reliable solution for designers seeking to incorporate advanced microcontroller technology into their projects. Its combination of speed, memory capacity, and power efficiency makes it an excellent choice for both complex and straightforward applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess