EN
  • EN
  • DE

MCF5216CVM66

Part No MCF5216CVM66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 256BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 66MHz
Connectivity CANbus, EBI/EMI, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 142
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 256-LBGA
Supplier Device Package 256-MAPBGA (17x17)
Family Part Number MCF5216
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 758431-MCF5216CVM66
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF5216CVM66 CAD Model

Description

NXP MCF5216CVM66 Microcontroller Overview

The NXP MCF5216CVM66 is a high-performance microcontroller that belongs to the MCF521x family, designed for industrial control, automotive, and consumer electronics applications. This integrated circuit is built around the ColdFire V2 core, which is known for its exceptional computational capabilities and efficient power consumption, making it an ideal choice for embedded systems that require a combination of low power and high processing speed.

Key Features

  • CPU: 32-bit ColdFire V2 core operating at up to 66 MHz, delivering robust performance for complex computational tasks.
  • Memory: The microcontroller comes with 512 KB of embedded flash memory and 64 KB of SRAM, providing ample space for program storage and efficient data handling.
  • Connectivity: It includes a variety of communication interfaces such as UART, I2C, SPI, and CAN 2.0B, enabling easy integration with other peripherals and devices.
  • Timers: Multiple timers, including a programmable interrupt timer and a real-time clock, facilitate precise timing and scheduling tasks.
  • Analog-to-Digital Converter (ADC): The built-in 10-bit ADC allows the microcontroller to process analog signals, making it suitable for sensor-based applications.
  • PWM: Pulse Width Modulation support for motor control and other applications requiring precise control over power output.
  • Debugging and Emulation: Features background debugging mode and on-chip debug module for easier development and troubleshooting.

Applications

The versatility of the MCF5216CVM66 makes it an excellent choice for a wide range of applications. It's frequently used in:

  • Industrial control systems
  • Automotive engine controllers
  • Robotics
  • Home automation
  • Consumer electronics
  • Medical devices

With its robust set of features and connectivity options, the NXP MCF5216CVM66 microcontroller is engineered to meet the demands of modern embedded systems, providing a reliable and scalable solution for designers and engineers who require high performance and low power consumption.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.5520 $58.5520
3+ $48.0427 $144.1281
4+ $46.5413 $186.1652
6+ $45.0401 $270.2406
7+ $43.5386 $304.7702
9+ $39.0346 $351.3114
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess