EN
  • EN
  • DE

UDA1344TSNS

Part No UDA1344TSNS
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022419-UDA1344TSNS
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDA1344TSNS CAD Model

Description

Product Overview: NXP UDA1344TS/N3

The NXP UDA1344TS/N3 is a high-performance, low-power audio codec designed to deliver a superior audio experience. This codec integrates digital-to-analog converters (DACs) and analog-to-digital converters (ADCs) to provide a complete audio solution for a wide array of applications. Its compact SMD package makes it an ideal choice for portable devices where space is at a premium.

Key Features

  • High-Quality Audio: With its advanced signal processing capabilities, the UDA1344TS/N3 ensures high-fidelity audio playback and recording, making it suitable for high-end audio applications.
  • Low Power Consumption: Designed for efficiency, this codec consumes minimal power, which is crucial for battery-powered devices such as portable media players and smartphones.
  • Multiple Audio Formats: The UDA1344TS/N3 supports a wide range of audio formats, offering flexibility for various audio sources and playback scenarios.
  • Integrated Filters: It comes with built-in programmable filters that allow customization of the audio output for specific applications or preferences.

Applications

The versatility of the UDA1344TS/N3 makes it suitable for an extensive range of applications, including but not limited to:

  • Portable Media Players
  • Smartphones and Tablets
  • Home Audio Systems
  • Automotive Audio Systems
  • Professional Audio Equipment

Technical Specifications

The UDA1344TS/N3 boasts impressive technical specifications that cater to demanding audio requirements:

  • Signal-to-Noise Ratio (SNR): Excellent SNR for clear audio reproduction.
  • Total Harmonic Distortion (THD): Low THD ensures audio fidelity and quality.
  • Sampling Rate: Supports a range of sampling rates for flexible audio processing.
  • Interface: Easy interfacing with microcontrollers or processors through standard digital audio interfaces.

Conclusion

The NXP UDA1344TS/N3 stands out as a robust and versatile audio codec, delivering high-quality audio performance with low power consumption. Its support for multiple audio formats and integrated programmable filters, along with its suitability for a variety of applications, makes it a top choice for designers seeking an advanced audio solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess