EN
  • EN
  • DE

MCF52232AF50

Part No MCF52232AF50
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF52235 ColdFire Microcontroller Data Sheet | IC MCU 32BIT 128KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 50MHz
Connectivity Ethernet, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 56
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Family Part Number MCF52232
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220646-MCF52232AF50
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF52232AF50 CAD Model

Description

The NXP MCF52232AF50 is a high-performance microcontroller that is part of the MCF5223x family of ColdFire V2 microcontrollers. This integrated microcontroller is designed to provide a cost-effective solution for demanding embedded applications in industrial control, medical devices, home automation, and many other areas.

Key Features:

  • Core: The device is built around a 32-bit ColdFire V2 core that can run at a maximum frequency of 50 MHz, delivering the power and flexibility needed for complex applications.
  • Memory: It comes equipped with 256 KB of flash memory and 32 KB of SRAM, providing ample space for program storage and efficient data management.
  • Connectivity: The MCF52232AF50 includes a variety of communication interfaces such as Ethernet, CAN, UART, I2C, SPI, and USB, making it highly versatile for connecting to other devices and networks.
  • Timers: Multiple timers including a real-time timer, programmable interrupt timers, and a watchdog timer, are available for precise timing operations and system reliability.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC allows the microcontroller to interface with analog sensors and devices, expanding its application range.
  • PWM: The presence of Pulse Width Modulation (PWM) controllers enables the control of motors, lighting, and other devices requiring variable power levels.
  • Debugging and Programming: Features such as background debug mode (BDM) and in-circuit programming capabilities facilitate easy development, testing, and firmware updates.

Applications:

The versatility of the MCF52232AF50 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Medical devices and healthcare equipment
  • Building and home automation systems
  • Automotive control units
  • Networking and communication devices

Conclusion:

With its robust set of features and connectivity options, the NXP MCF52232AF50 microcontroller is a powerful and flexible solution for developers looking to create sophisticated and reliable embedded systems. Its integration of critical peripherals, along with its performance capabilities, make it an excellent choice for a multitude of advanced applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3321 $69.3284
9+ $14.2212 $127.9908
13+ $13.7768 $179.0984
18+ $13.3324 $239.9832
23+ $12.8880 $296.4240
30+ $11.5548 $346.6440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess