EN
  • EN
  • DE

PC74HCT367T

Part No PC74HCT367T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269128-PC74HCT367T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HCT367T CAD Model

Description

The NXP PC74HCT367T is a high-speed Si-gate CMOS device that is designed to be pin-compatible with low-power Schottky TTL (LSTTL). It is a hex non-inverting buffer/line driver with 3-state outputs, which makes it an ideal component for driving bus lines or buffer memory address registers. This device features six independent buffers with 3-state outputs, providing a high degree of flexibility for interfacing with various circuit designs.

Key Features:

  • Logic Type: Hex Non-Inverting Buffer/Line Driver
  • Output Type: 3-State Outputs
  • Operating Voltage Range: 4.5V to 5.5V
  • High Noise Immunity: Typical VIH (Input High Voltage) of 2V and VIL (Input Low Voltage) of 0.8V
  • Compatibility: TTL Input Compatibility; VIL = Max. 0.8V (Vik = 0.65V) at VCC = 4.5V, VIH = Min. 2V at VCC = 4.5V
  • Propagation Delay: Fast propagation delay times
  • Package: Comes in a thin shrink small-outline package (TSSOP)
  • Temperature Range: Suitable for operation in the temperature range of -40°C to +125°C

Applications:

The versatility of the PC74HCT367T allows it to be used in a wide range of applications. It is particularly useful in situations where high drive and low power consumption are required. Some common applications include:

  • Bus driver interfaces
  • Memory buffer registers
  • Driving capacitive loads
  • Input/output port expansion
  • Signal buffering

Quality and Reliability:

NXP is known for its commitment to quality and reliability, and the PC74HCT367T is no exception. This product is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the industry standards for performance and durability. Customers can trust the PC74HCT367T to perform reliably in their critical applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess