EN
  • EN
  • DE

MCF52233CAL60

Part No MCF52233CAL60
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 112LQFP / MCF52235 ColdFire Microcontroller Data Sheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor Coldfire V2
Core Size 32-Bit
Speed 60MHz
Connectivity Ethernet, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 73
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Part Number Series MCF52233
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811916-MCF52233CAL60
Ultra Librarian 3D Model Ultra Librarian MCF52233CAL60 CAD Model

Description

The NXP MCF52233CAL60 is a highly integrated and powerful 32-bit microcontroller that belongs to the MCF5223x family of ColdFire V2 microcontrollers. This device is designed to offer a cost-effective solution for managing embedded control applications, combining high-performance data processing capabilities with a rich set of peripheral features.

Key Features

  • CPU: The MCF52233CAL60 is equipped with a ColdFire V2 core that operates at a maximum frequency of 60 MHz, providing a balance between power consumption and processing speed.
  • Memory: It includes 256 KB of embedded flash memory for program storage and 32 KB of SRAM for data operations, ensuring ample space for complex applications.
  • Connectivity: The device offers a variety of communication interfaces, including an Ethernet MAC, USB On-The-Go (OTG), CAN, UART, I2C, and SPI modules, facilitating versatile connectivity options for different use cases.
  • Timers and Counters: Multiple timing peripherals such as Programmable Interrupt Timers, a Real-Time Clock, and a Pulse Width Modulation (PWM) controller support precise event management and control tasks.
  • Analog to Digital Converter (ADC): An integrated 12-bit ADC allows for accurate analog signal measurement, which is crucial for sensor interfacing and data acquisition.
  • Power Management: The microcontroller includes power-saving features such as multiple power modes and an on-chip voltage regulator, promoting energy-efficient operation.

Applications

The MCF52233CAL60 is ideal for a wide range of applications, particularly those requiring reliable network connectivity and real-time control. It is commonly used in industrial control systems, home automation, medical devices, and point-of-sale terminals.

Package and Temperature Range

This microcontroller is offered in a 144-pin LQFP (Low-Profile Quad Flat Package), ensuring a compact footprint for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Support and Resources

NXP provides extensive support for the MCF52233CAL60, including technical documentation, development tools, and software libraries to accelerate the design and development process. With its robust feature set and NXP's backing, this microcontroller is a reliable choice for developers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.3774 $62.3774
2+ $51.1815 $102.3630
4+ $49.5821 $198.3284
5+ $47.9827 $239.9135
6+ $46.3832 $278.2992
8+ $41.5850 $332.6800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 375 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess