EN
  • EN
  • DE

MCF52236CAF50

Part No MCF52236CAF50
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF52235 ColdFire Microcontroller Data Sheet | IC MCU 32BIT 256KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 50MHz
Connectivity Ethernet, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 56
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Family Part Number MCF52236
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220652-MCF52236CAF50
Manufacturer Homepage www.freescale.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MCF52236
Introduction Date August 07, 2007
ECCN 3A991.a.2
Country of Origin China ,Philippines ,Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCF52236CAF50 CAD Model

Description

The NXP MCF52236CAF50 is a high-performance microcontroller that integrates a wealth of features to address a wide range of embedded applications. This device is part of the MCF5223x family of microcontrollers, which are built on the V2 ColdFire core, offering a perfect blend of low power consumption and high processing speed.

Key Features

  • CPU: 32-bit V2 ColdFire core with 50 MHz frequency, providing a robust platform for complex computational tasks and efficient data management.
  • Memory: Comes equipped with 256 KB of flash memory and 32 KB of SRAM, offering ample space for program storage and execution.
  • Communication Interfaces: Includes a variety of communication options such as Ethernet, CAN, USB, UART, SPI, and I2C, making it highly versatile for connectivity with other devices and networks.
  • Timers and Counters: Features multiple timers, including a Real-Time Timer, Pulse Width Modulation (PWM) controllers, and General Purpose Timer, to meet diverse timing and control requirements.
  • Analog-to-Digital Converter (ADC): Integrated 12-bit ADC with multiple channels, enabling precise measurement of analog signals.
  • Operating Voltage: Operates within a range of 3.0V to 3.6V, ensuring compatibility with various power supply standards and energy efficiency.

Applications

The MCF52236CAF50 is suitable for a broad spectrum of applications, including but not limited to industrial control systems, home automation, medical devices, automotive systems, and networked applications. Its robust feature set and communication capabilities make it an ideal choice for designers looking to develop sophisticated and reliable products.

Package and Quality

This microcontroller is available in a 100-pin LQFP package, which allows for a compact design footprint while still providing numerous I/O options for peripheral connections. NXP's commitment to quality ensures that the MCF52236CAF50 meets stringent industry standards, providing reliability and performance for critical applications.

Overall, the NXP MCF52236CAF50 is a powerful and flexible microcontroller that offers a comprehensive set of features to support a wide array of embedded systems, enabling designers to create advanced, efficient, and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.9150 $51.9150
3+ $42.5969 $127.7907
4+ $41.2658 $165.0632
6+ $39.9346 $239.6076
7+ $38.6035 $270.2245
9+ $34.6100 $311.4900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess