EN
  • EN
  • DE

MCF52256CAG66

Part No MCF52256CAG66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF52259 ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 66MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, QSPI, UART/USART, USB OTG
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 96
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MCF52256
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1220656-MCF52256CAG66
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCF52256CAG66 CAD Model

Description

Product Overview: NXP MCF52256CAG66

The NXP MCF52256CAG66 is a high-performance microcontroller that is part of the MCF5225x family, designed to provide a cost-effective solution for demanding embedded applications. It features a ColdFire V2 core that operates at a maximum frequency of 66 MHz, offering a balanced blend of computing power and energy efficiency.

Key Features

  • ColdFire V2 Core: At the heart of the MCF52256CAG66 is the 32-bit ColdFire V2 core, which delivers exceptional performance for arithmetic and control operations. It is particularly well-suited for industrial control, networking, and medical applications where reliability and processing power are paramount.
  • Integrated Memory: The microcontroller comes with 256 KB of flash memory and 32 KB of SRAM, providing ample space for application code and data storage without the need for external memory components. This integration helps to reduce system complexity and cost.
  • Rich Connectivity: Offering a variety of communication interfaces such as Ethernet, CAN, USB, and multiple UARTs, the MCF52256CAG66 ensures flexible connectivity options for a wide range of applications.
  • Timers and PWM: With an array of timers, including a real-time timer, and Pulse Width Modulation (PWM) controllers, this microcontroller can handle complex timing and control tasks, making it ideal for motor control and other time-sensitive functions.
  • Analog Features: The device includes an Analog-to-Digital Converter (ADC) for interfacing with analog sensors and inputs, further expanding its versatility in various applications.

Applications

The MCF52256CAG66's robust feature set makes it suitable for a diverse range of applications, including:

  • Industrial Control Systems
  • Home Automation
  • Medical Devices
  • Networking Equipment
  • Automotive Control Units

Package and Quality

Encased in a 144-pin MAPBGA package, the MCF52256CAG66 is designed to minimize the footprint on printed circuit boards, enabling compact designs. NXP's commitment to quality ensures that this microcontroller meets stringent industry standards for reliability and performance, backed by comprehensive technical support and documentation.

Whether you are developing a sophisticated industrial system or an innovative consumer product, the NXP MCF52256CAG66 provides a scalable, high-performance microcontroller solution that can meet the challenges of your embedded design.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6573 $67.9719
7+ $18.5906 $130.1342
10+ $18.0097 $180.0970
14+ $17.4287 $244.0018
18+ $16.8478 $303.2604
23+ $15.1049 $347.4127
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 235 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess