EN
  • EN
  • DE

MCF5235CVF150

Part No MCF5235CVF150
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 256MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Coldfire V2 series Microcontroller IC 32-Bit 150MHz - ROMless 256-MAPBGA (17x17)
Manufacturer NXP
Series MCF523x
Package Tray
Part Status Obsolete
Core Processor Coldfire V2
Core Size 32-Bit
Speed 150MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals DMA, WDT
Number of I/O 113
Program Memory Type ROMless
Supply Voltage 1.4V ~ 1.6V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-MAPBGA (17x17)
Family Name MCF52
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 180
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926489-MCF5235CVF150
Ultra Librarian 3D Model Ultra Librarian MCF5235CVF150 CAD Model

Description

The NXP MCF5235CVF150 is a high-performance microcontroller that is part of NXP's MCF523x family of integrated microprocessors. This particular microcontroller is designed to cater to the demanding needs of embedded control applications, offering a perfect blend of connectivity, memory, and processing capabilities.

Key Features

  • CPU: The MCF5235CVF150 is built around the 32-bit ColdFire V2 core, which operates at a maximum frequency of 150 MHz, providing a balance between power consumption and processing speed.
  • Memory: It comes with integrated memory features, including 256 KB of embedded SRAM and 2 MB of flash memory, which allows for efficient code and data storage.
  • Connectivity: The device includes a variety of connectivity options such as two CAN modules, two UARTs, QSPI, and I²C interfaces, making it suitable for complex communication tasks within embedded systems.
  • Timers: It features multiple timers, including a real-time timer, watchdog timer, and four-channel DMA timer, which are essential for timing-critical applications.
  • Peripheral Support: The microcontroller supports a range of peripherals, including an enhanced queued analog-to-digital converter (eQADC), which provides precise analog input capability.
  • Package: The MCF5235CVF150 is available in a 256-pin MAPBGA package, which is designed for space-constrained applications.

Applications

The robust feature set of the MCF5235CVF150 makes it ideal for a wide range of applications, such as industrial control, medical devices, automotive systems, and networking. Its high-speed processing and connectivity options allow it to handle complex tasks and interface with various sensors and actuators.

Development Support

NXP provides comprehensive development support for the MCF5235CVF150, including development tools, software, and documentation to streamline the design process. This ensures engineers can rapidly develop and deploy systems based on this microcontroller with minimal hassle.

With its advanced features and support, the NXP MCF5235CVF150 is a versatile and powerful microcontroller that meets the needs of today's sophisticated embedded applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess