EN
  • EN
  • DE

MCF5251CVM140R2

Part No MCF5251CVM140R2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 225MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001255-MCF5251CVM140R2
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series MCF525x
Package Tape & Reel (TR)
Product Status Not For New Designs
Base Product Number MCF5251
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 225-LFBGA
Supplier Device Package 225-MAPBGA (13x13)
Ultra Librarian 3D Model Ultra Librarian MCF5251CVM140R2 CAD Model

Description

The NXP MCF5251CVM140R2 is an advanced microcontroller that is part of NXP's ColdFire® family, renowned for its high-performance integrated circuits designed for embedded applications. This particular model boasts a robust feature set that makes it an ideal choice for a wide range of industrial, automotive, and consumer applications where efficiency and reliability are paramount.

Key Features

  • Core: The MCF5251CVM140R2 is built around a ColdFire V2 core, which provides a perfect balance between high performance and low power consumption. The core operates at a speed of up to 140 MHz, delivering the computational power required for complex tasks.
  • Memory: It comes equipped with integrated memory features, including a 256 KB on-chip SRAM and various options for external memory interfaces, allowing for flexible storage solutions and quick data access.
  • Connectivity: A range of connectivity options are available, such as UART, I2C, SPI, and CAN modules, enabling the microcontroller to interface with a variety of peripherals and other devices.
  • Integrated Peripherals: The device includes an array of on-chip peripherals, such as timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), which simplify design and reduce the need for additional components.
  • Power Management: With its integrated power management features, the MCF5251CVM140R2 ensures efficient power usage across different operating modes, which is crucial for battery-powered or energy-sensitive applications.

Applications

The versatility of the MCF5251CVM140R2 allows it to be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive control units
  • Medical devices
  • Smart home automation
  • Complex data processing systems

Quality and Reliability

NXP is committed to delivering products of the highest quality, and the MCF5251CVM140R2 is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring longevity and consistent performance in even the most challenging environments.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $652.8268 $652.8268
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess