EN
  • EN
  • DE

MCF5253VM140

Part No MCF5253VM140
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 225MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series MCF525x
Package Tray
Product Status Not For New Designs
Programmable Not Verified
Core Processor Coldfire V2
Core Size 32-Bit Single-Core
Speed 140MHz
Connectivity CANbus, EBI/EMI, I²C, QSPI, UART/USART, USB OTG
Peripherals DMA, WDT
Program Memory Type ROMless
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 1.32V
Data Converters A/D 6x12b
Oscillator Type External
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 225-LFBGA
Supplier Device Package 225-MAPBGA (13x13)
Base Product Number MCF5253
Standard Package 800 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 225216-MCF5253VM140
Ultra Librarian 3D Model Ultra Librarian MCF5253VM140 CAD Model

Description

The NXP MCF5253VM140 is a high-performance microprocessor designed to cater to the demanding needs of industrial control, automotive, and consumer electronics applications. This integrated circuit is part of NXP's ColdFire® family, which is renowned for its exceptional computational power and efficiency.

Key Features

  • CPU Core: The device boasts a Version 2 ColdFire core with a frequency of 140MHz, providing a balanced mix of high-speed processing and low power consumption.
  • Memory Management: It includes a Memory Management Unit (MMU) that supports full operating systems, enabling complex and secure software applications.
  • On-Chip Memory: Integrated SRAM and Flash memory allow for efficient data storage and retrieval, with the Flash memory being exceptionally reliable for storing firmware and critical data.
  • Connectivity: A range of connectivity options are supported, including USB, CAN, and Ethernet, which facilitate easy integration into various systems and networks.
  • Timers and Controllers: The MCF5253VM140 is equipped with multiple timers, DMA controllers, and an interrupt controller, which enhance its ability to handle complex tasks and real-time operations.
  • Peripheral Support: The processor supports a wide array of peripherals, making it highly versatile for different use cases and allowing for the expansion of functionality.

Applications

The versatility of the NXP MCF5253VM140 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Industrial automation systems, where reliability and precision are paramount.
  • Automotive control units, which require robust performance in harsh environments.
  • Consumer electronics, where efficient processing and connectivity are needed for a seamless user experience.

Technical Specifications

Parameter Value
CPU Core Frequency 140 MHz
Memory Type SRAM, Flash
Connectivity USB, CAN, Ethernet
Operating Temperature Range -40°C to +85°C

In conclusion, the NXP MCF5253VM140 microprocessor is a powerful and flexible solution for a multitude of electronic applications requiring a high level of integration, robust performance, and connectivity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4369 $72.8738
4+ $29.8969 $119.5876
6+ $28.9627 $173.7762
9+ $28.0284 $252.2556
11+ $27.0941 $298.0351
15+ $24.2913 $364.3695
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess