EN
  • EN
  • DE

MCF53281CVM240

Part No MCF53281CVM240
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MCF532x
Package Tray
Product Status Not For New Designs
Core Processor Coldfire V3
Core Size 32-Bit Single-Core
Speed 240MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, SPI, SSI, UART/USART, USB, USB OTG
Peripherals DMA, LCD, PWM, WDT
Number of I/O 94
Program Memory Type ROMless
RAM Size 32K x 8
Supply Voltage - Operating 1.4V ~ 3.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-MAPBGA (17x17)
Base Product Number MCF53281
Other Names 935322759557
Standard Package 450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264079-MCF53281CVM240
Ultra Librarian 3D Model Ultra Librarian MCF53281CVM240 CAD Model

Description

The NXP MCF53281CVM240 is a high-performance microcontroller that is part of the MCF532x family, designed to cater to the demanding requirements of embedded control applications. This microcontroller is built on a 32-bit ColdFire V3 core and operates at a maximum frequency of 240 MHz, providing a robust platform for developers looking to create sophisticated systems.

The MCF53281CVM240 is equipped with a rich set of features including an integrated Memory Protection Unit (MPU), a Fast Ethernet Controller, and a versatile set of peripherals. These peripherals include UARTs, Timers, I2C, SPI, and CAN interfaces, which provide the necessary tools for communication and control in a variety of applications such as industrial control, automotive systems, and networked devices.

One of the standout features of this microcontroller is its integrated graphics LCD controller, which supports a wide range of display configurations and enables the creation of visually rich user interfaces. This makes the MCF53281CVM240 an ideal choice for applications where user interaction and data visualization are key aspects of functionality.

The device also includes a 16-channel 12-bit Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals, making it suitable for sensor interfacing and data acquisition tasks. Additionally, the microcontroller's DMA controller streamlines data transfers, thereby enhancing system performance and reducing CPU overhead.

In terms of memory, the MCF53281CVM240 boasts an integrated 32 KB SRAM and 256 KB flash memory, providing ample space for application code and data storage. The flash memory also supports in-circuit programming, allowing for easy updates and maintenance.

Overall, the NXP MCF53281CVM240 is a powerful and versatile microcontroller that offers a comprehensive solution for complex embedded systems. Its combination of processing power, connectivity, and multimedia capabilities makes it a top choice for engineers and developers seeking to push the boundaries of what's possible in embedded design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess