EN
  • EN
  • DE

ISO1211D

Part No ISO1211D
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 8SOIC / PLC Digital Input Modules Interface 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tube
Applications PLC Digital Input Modules
Interface Digital
Voltage - Supply 2.25V ~ 5.5V
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number ISO1211
Standard Package 75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348843-ISO1211D
Ultra Librarian 3D Model Ultra Librarian ISO1211D CAD Model

Description

Introducing the ISO1211D Digital Isolator from Texas Instruments

The ISO1211D by Texas Instruments is a state-of-the-art digital isolator designed to ensure robust communication and signal integrity in harsh industrial environments. This innovative product is a crucial component for systems requiring electrical isolation between noisy circuits and sensitive control circuitry.

Key Features:

  • High Electromagnetic Immunity: The ISO1211D is engineered to withstand high levels of electromagnetic interference, maintaining reliable operation in industrial settings where electrical noise is a common challenge.
  • Robust Isolation: With an isolation rating of up to 5000 Vrms, this digital isolator provides excellent protection for sensitive circuits against high-voltage transients and surges.
  • Low Power Consumption: The device is optimized for energy efficiency, making it an ideal choice for power-sensitive applications.
  • High-Speed Operation: Capable of data rates up to 1 Mbps, the ISO1211D ensures fast and accurate data transfer, which is essential for real-time control and monitoring tasks.
  • Wide Temperature Range: It operates effectively across a broad temperature range from -40°C to +125°C, making it suitable for a variety of industrial applications.
  • Long Lifespan: The ISO1211D is designed for reliability and longevity, reducing maintenance frequency and costs over the product's lifetime.

Applications:

The versatility of the ISO1211D makes it an excellent choice for a wide range of applications, including:

  • Industrial automation and control systems
  • Data acquisition systems
  • Motor control circuits
  • Medical equipment with stringent isolation requirements
  • Renewable energy systems

Whether you are designing a new system or upgrading an existing one, the ISO1211D digital isolator from Texas Instruments offers the performance, reliability, and protection needed to meet the demands of modern industrial applications. Its combination of high-speed data transfer, robust isolation, and low power consumption makes it an essential component for engineers looking to enhance system safety and integrity.

You May Also Be Interested in

NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2004 $54.0180
105+ $0.9850 $103.4250
160+ $0.9542 $152.6720
220+ $0.9234 $203.1480
285+ $0.8926 $254.3910
375+ $0.8003 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess