EN
  • EN
  • DE

APD340VGTR-E1

Part No APD340VGTR-E1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 3A DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 500mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Mounting Through Hole
Case / Package DO-15
Operating Temperature - Junction -50°C to 125°C
Win Source Part Number 1017906-APD340VGTR-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APD340VGTR-E1 CAD Model

Description

Overview of Product APD340VGTR-E1

The APD340VGTR-E1 is a high-performance, low-power audio amplifier integrated circuit (IC) designed and manufactured by Diodes Incorporated. This versatile IC is engineered to provide a premium audio experience for a wide range of consumer electronics, including portable devices, smartphones, tablets, and other multimedia gadgets.

Key Features

  • High Efficiency: The APD340VGTR-E1 boasts an impressive efficiency level, which minimizes power consumption and extends battery life in portable applications.
  • Output Power: This IC can deliver up to 3.2W into a 4Ω load, ensuring loud and clear sound reproduction for a satisfying audio experience.
  • Low Noise: With its low noise floor, the APD340VGTR-E1 ensures audio output is crisp and free from unwanted interference, making it ideal for high-fidelity audio playback.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, thereby enhancing its reliability and longevity.
  • Space-Saving Design: Available in a compact package, the APD340VGTR-E1 allows for space-efficient designs in modern, slim-profile electronic devices.

Applications

The APD340VGTR-E1 is suitable for a variety of applications where audio quality and power efficiency are paramount. It is commonly used in:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Wireless Speakers
  • Home Entertainment Systems
  • Other Audio Equipment

Technical Specifications

The IC operates over a wide supply voltage range, making it versatile for use in different system configurations. It also features a low quiescent current, which is crucial for battery-powered devices. With its excellent signal-to-noise ratio (SNR) and low total harmonic distortion (THD), the APD340VGTR-E1 ensures high-quality audio reproduction that meets the demands of audiophiles and casual listeners alike.

In conclusion, the APD340VGTR-E1 from Diodes Incorporated is a stellar choice for designers seeking an audio amplifier that combines power, efficiency, and compactness without compromising on sound quality. Its robust feature set and thermal protection make it a reliable and durable solution for a multitude of audio applications.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.1129 $58.1435
1,250+ $0.0926 $115.7500
1,935+ $0.0898 $173.7630
2,660+ $0.0869 $231.1540
3,440+ $0.0840 $288.9600
4,605+ $0.0753 $346.7565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess