EN
  • EN
  • DE

CMPT2222A

Part No CMPT2222A
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Single
Description NPN SILICON TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162415-CMPT2222A
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMPT2222A CAD Model

Description

The CMPT2222A is a silicon NPN bipolar junction transistor (BJT) designed for general-purpose amplification and switching applications. It's commonly used in low to medium power circuits where a reliable and cost-effective transistor is needed. This transistor offers a good balance of current gain and switching speed, making it suitable for a wide variety of applications.

Applications

  • General Purpose Amplification
  • Switching Circuits
  • Driver Stages
  • Oscillators
  • Mixer Circuits

Features

  • NPN Bipolar Transistor
  • High Current Gain (hFE): Typically in the range of 100-300, providing significant amplification.
  • Low Saturation Voltage: Reduces power dissipation in switching applications.
  • Fast Switching Speed: Suitable for applications requiring rapid switching.
  • Surface Mount Package: Compact SOT-23 package for high-density circuit board assembly.

Benefits

  • Amplification: Provides substantial signal amplification for various analog circuits.
  • Switching: Efficiently switches circuits on and off, enabling control of various devices.
  • Space Saving: The small SOT-23 package allows for high-density PCB layouts.
  • Cost Effective: Provides a reliable and affordable solution for general purpose applications.

Additional Details

The CMPT2222A is typically used in circuits operating at voltages up to 40V and currents up to 600mA. The SOT-23 package facilitates automated assembly. Its maximum power dissipation depends on the ambient temperature and heatsinking. Consult the datasheet from Central Semiconductor Corp for specific electrical characteristics, thermal resistance, and safe operating area.

You May Also Be Interested in

STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess